EN
  • EN
  • DE

STM705M6E

Part No STM705M6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR SWITCH OVER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 053893-STM705M6E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM705M6E CAD Model

Description

Introducing the STM705M6E from STMicroelectronics

The STM705M6E is a state-of-the-art microcontroller product from STMicroelectronics, designed to cater to the needs of modern electronics with its robust architecture and advanced features. This high-performance microcontroller is part of the STM32 family, well-known for its reliability, versatility, and efficiency in a wide range of applications.

Key Features

  • Core: At the heart of the STM705M6E is a powerful ARM Cortex-M7 core, running at speeds of up to 400 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing.
  • Memory: The device comes with a generous memory configuration, including up to 1 Mbyte of Flash memory and 340 Kbytes of RAM. This ensures ample space for application code and data storage.
  • Power Efficiency: Designed with power efficiency in mind, the STM705M6E features multiple power-saving modes, including a low-power run mode and a standby mode with ultra-low power consumption.
  • Connectivity: To cater to the needs of connected devices, the STM705M6E offers a range of communication interfaces such as USB, UART, SPI, I2C, and CAN, enabling seamless integration with other systems and peripherals.
  • Analog Features: The device is equipped with multiple 16-bit analog-to-digital converters (ADCs), as well as digital-to-analog converters (DACs) for accurate sensor interfacing and analog signal processing.
  • Timers and Control: A variety of timers including general-purpose, advanced-control, and basic timers are available to handle timing-related tasks with precision. This is essential for applications requiring PWM, input capture, or time-based control.

Applications

The STM705M6E is designed to be versatile, making it suitable for a broad range of applications. It is particularly well-suited for industrial control systems, home automation, medical devices, and complex IoT applications. Its robustness also makes it an excellent choice for automotive electronics and other applications that require high reliability under harsh conditions.

Development Support

STMicroelectronics provides comprehensive development support for the STM705M6E with software libraries, development kits, and a strong community of developers. This ensures that engineers can rapidly develop and deploy applications, reducing time-to-market for products using this microcontroller.

Overall, the STM705M6E is a powerful and flexible microcontroller that offers a perfect balance between performance and power consumption, making it an ideal choice for sophisticated electronics design.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6436 $65.7440
90+ $1.3490 $121.4100
135+ $1.3063 $176.3505
185+ $1.2647 $233.9695
240+ $1.2220 $293.2800
320+ $1.0961 $350.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess