EN
  • EN
  • DE

STM32MP153AAB3

Part No STM32MP153AAB3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU ARM DUAL CORTEX-A7 650 MHZ A  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 354-LFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 354-LFBGA
Supplier Device Package 354-LFBGA (16x16)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-19109
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261842-STM32MP153AAB3
Ultra Librarian 3D Model Ultra Librarian STM32MP153AAB3 CAD Model

Description

The STM32MP153AAB3 is a highly capable microprocessor unit (MPU) from STMicroelectronics, designed to deliver a perfect blend of real-time processing through its dual Arm® Cortex®-A7 cores and power-efficient operation, thanks to its Cortex®-M4 core. This MPU is part of the STM32MP1 series, which is renowned for its versatility in handling a wide range of applications, from industrial to consumer markets.

Key Features

  • Processing Power: The dual Cortex-A7 cores can run up to 800MHz, providing the computational horsepower necessary for complex tasks, while the Cortex-M4 core operates at up to 209MHz, ideal for real-time operations.
  • Rich Connectivity: With a vast array of communication interfaces, including I2C, UARTs, SPI, SDIO, and CAN, the STM32MP153AAB3 ensures seamless integration with a multitude of peripherals and systems.
  • Advanced Graphics: It comes with a 3D GPU that supports OpenGL ES 2.0, making it suitable for applications requiring rich graphical interfaces.
  • Flexible Memory Options: The MPU supports a range of external memory interfaces, including DDR3L, LPDDR2, LPDDR3, allowing designers to choose the optimal memory solution for their application.
  • Robust Security: Security features such as hardware cryptographic acceleration, secure boot, and TrustZone technology ensure the protection of sensitive data and the integrity of the system.

Applications

The STM32MP153AAB3 is designed for a wide range of applications, such as:

  • Industrial control systems
  • Human-machine interfaces (HMIs)
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Healthcare equipment

With its high integration, the STM32MP153AAB3 enables developers to reduce the complexity and cost of their designs while maintaining high performance and flexibility. Its support for Linux operating system, along with ST's OpenSTLinux Distribution, ensures that developers have access to a wide range of software tools and community support to bring their products to market quickly and efficiently.

The STM32MP153AAB3 is an exceptional choice for designers looking to leverage a powerful, secure, and flexible MPU to create innovative solutions for today's demanding applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess