The STM32L4R5QII6 is a cutting-edge microcontroller from STMicroelectronics, designed to offer a perfect blend of high performance, low power consumption, and enhanced features to meet the demanding requirements of modern embedded applications. This microcontroller is part of the STM32L4 series, which is well-known for its energy efficiency and computing power.
Key Features
- Core: ARM Cortex-M4 with Floating Point Unit (FPU) and frequency up to 120 MHz.
- Memory: Equipped with up to 2MB of Flash memory and 640KB of SRAM, ensuring ample space for complex applications and software.
- Rich Connectivity: Features a range of peripherals for connectivity, including USB OTG, LCD-TFT controller, and multiple SPI/I2C/UART interfaces.
- Power Efficiency: Ultra-low-power consumption modes including multiple stop modes, standby, and shutdown, making it ideal for battery-operated devices.
- Graphics Support: Chrom-ART Accelerator™ for enhanced graphic content creation, and support for MIPI-DSI host controller.
- Security: Comprehensive set of security features such as hardware cryptographic acceleration, secure boot, and secure firmware update capabilities.
- Analog Features: Multiple 12-bit ADCs, DACs, comparators, and operational amplifiers for a wide range of analog functionalities.
- Package: UFBGA169 package with a 0.65mm pitch, providing a compact footprint for space-constrained applications.
Applications
The STM32L4R5QII6 is highly versatile and can be used in a diverse set of applications such as:
- Industrial control systems
- Medical devices
- Smart home and IoT devices
- Wearable technology
- Energy management systems
- Complex sensor fusion applications
Development Support
STMicroelectronics provides extensive development support for the STM32L4R5QII6, including comprehensive software libraries, development boards, and a strong community forum. The STM32Cube ecosystem simplifies and accelerates development, with tools like STM32CubeMX for configuration and initialization code generation, and STM32CubeIDE for integrated development and debugging.
The STM32L4R5QII6 microcontroller is an ideal choice for designers looking for a high-performance, feature-rich, and energy-efficient MCU to power their next-generation devices.