EN
  • EN
  • DE

STM32L486RGT7TR

Part No STM32L486RGT7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32L486
Other Names 497-STM32L486RGT7TR,497-STM32L486RGT7TRDKR,STM32L486RGT7TR,497-STM32L486RGT7TRCT
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262280-STM32L486RGT7TR
Ultra Librarian 3D Model Ultra Librarian STM32L486RGT7TR CAD Model

Description

Product Overview: STM32L486RGT7TR – STMicroelectronics

The STM32L486RGT7TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and energy efficiency. This product is part of the STM32L4 series, which is well-regarded for its exceptional balance of power and performance, making it an ideal choice for a wide range of applications, including industrial controls, medical devices, smart home solutions, and energy management systems.

At the heart of the STM32L486RGT7TR is an ARM® Cortex®-M4 core with a floating-point unit (FPU), which operates at a frequency of up to 80 MHz. The MCU features 1MB of Flash memory and 128KB of SRAM, providing ample space for complex applications and software stacks. Its advanced architecture not only delivers outstanding computational power but also ensures low-power operation, with multiple power-saving modes to extend battery life in portable devices.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU, operating at up to 80 MHz
  • Memory: 1MB Flash, 128KB SRAM
  • Low power consumption: Multiple power-saving modes including stop, standby, and shutdown
  • Rich set of peripherals: Multiple I/Os, including I2C, SPI, USART, and USB OTG
  • 12-bit ADCs, DACs, internal oscillators, and numerous timers
  • Security: Hardware cryptographic acceleration and memory protection units
  • Package: LQFP64 (10x10 mm)

The STM32L486RGT7TR also boasts a comprehensive set of peripherals, enabling a broad range of functionalities. It includes several communication interfaces such as I2C, SPI, USART, and USB OTG, which facilitate connectivity and data exchange with other devices. The MCU is equipped with high-precision 12-bit analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and internal oscillators that provide robust support for analog functions.

Security is a key aspect of modern MCUs, and the STM32L486RGT7TR addresses this with its hardware cryptographic acceleration, which ensures secure data communication, and a memory protection unit that safeguards the integrity of the system. The MCU comes in a space-saving LQFP64 package, making it suitable for compact designs without compromising on functionality.

With its advanced features and capabilities, the STM32L486RGT7TR from STMicroelectronics represents a high-performance, power-efficient solution for designers looking to push the boundaries of what's possible with modern embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess