EN
  • EN
  • DE

STM32L052T8Y6TR

Part No STM32L052T8Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 29
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 16x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-WLCSP
Win Source Part Number 1103376-STM32L052T8Y6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32L052T8Y6TR CAD Model

Description

STM32L052T8Y6TR - Ultra-low-power ARM Cortex-M0+ MCU

The STM32L052T8Y6TR by STMicroelectronics is a part of the STM32L0 series, an ultra-low-power microcontroller based on the high-performance ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz. This microcontroller is designed for optimal energy efficiency and is particularly suitable for battery-operated and energy-harvesting applications.

This MCU features 64 Kbytes of Flash memory and 8 Kbytes of RAM in a 36-pin TSSOP package. It also includes a wide range of enhanced peripherals and I/Os that are accessible through various package options. With its robust architecture and the ST's advanced 90 nm process technology, the STM32L052T8Y6TR is designed to deliver both low power consumption and high performance.

Key Features:

  • Core: ARM Cortex-M0+ CPU, up to 32 MHz
  • Memory: 64 Kbytes of Flash memory, 8 Kbytes of RAM
  • Energy-efficient: Ultra-low-power modes support
  • Supply voltage: 1.65 V to 3.6 V
  • Package: 36-pin TSSOP
  • ADC: 12-bit, 200 Ksps ADC with up to 16 channels
  • Timers: Multiple 16-bit timers, one 32-bit timer, and a SysTick timer
  • Communication interfaces: I2C, SPI, USART
  • USB 2.0 full-speed interface with LPM and BCD support
  • True random number generator (RNG)
  • Integrated temperature sensor
  • CRC calculation unit
  • Low power: Multiple low-power modes, including stop, standby, and shutdown

The STM32L052T8Y6TR is designed to be flexible and is ideal for a wide range of applications such as industrial sensors, home automation, medical devices, and energy management systems. Its rich set of peripherals and low power consumption make it an excellent choice for designers looking to balance performance with battery life.

STMicroelectronics provides comprehensive software support for the STM32L052T8Y6TR, including a variety of development tools, software libraries, and real-time operating systems to streamline product development and enable rapid time-to-market.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2845 $52.8450
24+ $4.3360 $104.0640
36+ $4.2005 $151.2180
50+ $4.0650 $203.2500
64+ $3.9295 $251.4880
86+ $3.5230 $302.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess