EN
  • EN
  • DE

STM32L041G6U6STR

Part No STM32L041G6U6STR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28UFQFPN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 23
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM32L041
Other Names 497-STM32L041G6U6STR,STM32L041G6U6STR,497-STM32L041G6U6SCT,497-STM32L041G6U6SDKR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262498-STM32L041G6U6STR
Ultra Librarian 3D Model Ultra Librarian STM32L041G6U6STR CAD Model

Description

The STM32L041G6U6STR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high efficiency and performance in a compact package. This product is part of the STM32L0 series, which is STMicroelectronics' ultra-low-power ARM Cortex-M0+ based series of microcontrollers. It is designed to deliver an optimal balance between energy efficiency and processing capability, making it a perfect choice for a wide range of applications, particularly those focusing on battery life and power-sensitive operations.

Key Features

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: 32 Kbytes of Flash memory and 8 Kbytes of RAM provide ample space for complex applications and software.
  • Energy Efficiency: Ultra-low-power consumption modes include low-power run, low-power sleep, and several stop modes to ensure minimal energy usage during various operational states.
  • Package: UFQFPN28 package, which is a space-saving and lightweight option for PCB designs.
  • I/Os: Up to 26 I/O ports with interrupt capability, offering flexibility for peripheral connections and user interfaces.
  • ADC: 12-bit analog-to-digital converter with up to 9 channels, enabling accurate sensor readings and data acquisition.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces for full-duplex, half-duplex, simplex, and SmartCard modes, providing versatile options for communication with other devices and peripherals.
  • Supply Voltage: Can operate on a supply voltage range from 1.8 V to 3.6 V, compatible with a variety of power sources and battery technologies.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications

The STM32L041G6U6STR is suitable for a diverse array of applications, particularly those that require long battery life and low-voltage operations. Typical applications include:

  • Wearable devices and fitness sensors
  • Medical devices and healthcare products
  • Industrial sensors and controls
  • Energy management systems
  • Environmental monitoring equipment
  • Smart home devices and IoT applications

Overall, the STM32L041G6U6STR is a robust and versatile MCU that offers designers the flexibility to create innovative products with demanding energy constraints and size limitations.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess