EN
  • EN
  • DE

STM32H745ZGT6

Part No STM32H745ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M4/M7
Core Size 32-Bit Dual-Core
Speed 240MHz, 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 23x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32H745
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 497-STM32H745ZGT6
Standard Package 360
Win Source Part Number 1318623-STM32H745ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32H745ZGT6 CAD Model

Description

The STM32H745ZGT6 is a state-of-the-art microcontroller product from STMicroelectronics, designed to deliver a high level of performance and energy efficiency for a wide range of applications. This dual-core microcontroller is part of the STM32H7 series, which is renowned for its advanced features and capabilities.

At the heart of the STM32H745ZGT6 lies a dual-core architecture consisting of an ARM® Cortex®-M7 core running up to 480 MHz and a Cortex®-M4 core running up to 240 MHz. This combination allows for a flexible approach to task management and resource allocation, providing the ability to run high-performance tasks on the M7 while offloading background tasks to the M4.

With a rich set of peripherals and I/Os, this microcontroller is equipped to handle complex and demanding applications. It includes multiple communication interfaces such as USB, UART, SPI, I2C, and CAN, along with advanced analog features like ADCs and DACs. Moreover, the STM32H745ZGT6 supports high-speed external memory interfaces and has an integrated cryptographic acceleration for enhanced security.

The STM32H745ZGT6 comes in an LQFP144 package, providing ample GPIO pins for interfacing with external hardware. It also boasts a large on-chip memory, including up to 1 Mbyte of Flash memory and 564 Kbytes of RAM, ensuring sufficient space for application code and data storage.

STMicroelectronics places a strong emphasis on power efficiency, and the STM32H745ZGT6 is no exception. It features multiple power-saving modes, allowing developers to balance performance with power consumption, making it ideal for battery-operated devices.

Developers can take advantage of the extensive STM32 ecosystem, which includes the STM32Cube software development platform, a comprehensive suite of HAL libraries, and a wide range of development boards and kits for rapid prototyping and development.

The STM32H745ZGT6 is suitable for a diverse array of applications, from industrial control systems and IoT devices to medical equipment and consumer electronics. Its robust feature set, combined with its dual-core architecture, makes it a versatile choice for engineers looking to push the boundaries of microcontroller performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7465 $59.2395
8+ $16.2023 $129.6184
12+ $15.6960 $188.3520
16+ $15.1896 $243.0336
20+ $14.6833 $293.6660
27+ $13.1644 $355.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess