Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G4
Package Tray
Number of I/O 42
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 1560
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852870-STM32G473CBU6
Ultra Librarian 3D Model Ultra Librarian STM32G473CBU6 CAD Model

Description

STM32G473CBU6 Microcontroller

The STM32G473CBU6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and energy efficiency. This product is part of the STM32G4 series, which is specifically designed to meet the demands of mixed-signal applications that require precise and robust control systems.

This MCU is based on a 32-bit Arm® Cortex®-M4 core with FPU and DSP instructions, delivering a perfect blend of processing power and energy efficiency. With a maximum operating frequency of 170 MHz, the STM32G473CBU6 provides the computational horsepower required for complex algorithms and control tasks in a wide range of applications such as industrial control, motor drives, power management, and medical equipment.

Equipped with 128 KB of Flash memory and 32 KB of SRAM, the STM32G473CBU6 offers ample storage for application code and data. Its comprehensive set of peripherals includes multiple 16-bit timers, 32-bit timers, as well as advanced-control timers, making it ideal for timing-sensitive tasks. The MCU also boasts several communication interfaces, including I2C, SPI, UART, and USB, allowing for versatile connectivity options.

The device's high-resolution timer is particularly notable for applications requiring very fine timing resolution, such as digital power conversion, lighting, or advanced motor control. In addition, the STM32G473CBU6 supports a rich set of analog features, including fast 12-bit ADCs, DACs, comparators, and operational amplifiers, which are crucial for handling analog signals in mixed-signal applications.

For enhanced security, the STM32G473CBU6 incorporates hardware-based protection features. The MCU includes a memory protection unit (MPU) that enhances application security by preventing unauthorized access to memory. Additionally, it supports secure boot and secure firmware update processes to safeguard the integrity of the application code.

The STM32G473CBU6 comes in a UFBGA132 package, which is ideal for space-constrained applications. Moreover, STMicroelectronics provides comprehensive development tools and software libraries, including the STM32Cube ecosystem, to facilitate rapid development and deployment of applications on this MCU platform.

With its rich set of features and capabilities, the STM32G473CBU6 is an excellent choice for engineers looking to create sophisticated and reliable products in the realm of mixed-signal and control applications.

You May Also Be Interested in

NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2955 $53.1820
10+ $10.9091 $109.0910
15+ $10.5682 $158.5230
20+ $10.2273 $204.5460
26+ $9.8864 $257.0464
34+ $8.8637 $301.3658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 711 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention