EN
  • EN
  • DE

STM32F746VEH6

Part No STM32F746VEH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 100-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (8x8)
Base Product Number STM32F746
Other Names 497-16795
Standard Package 2,088
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262730-STM32F746VEH6
Ultra Librarian 3D Model Ultra Librarian STM32F746VEH6 CAD Model

Description

STM32F746VEH6 - High-Performance MCU from STMicroelectronics

The STM32F746VEH6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, versatility, and rich set of features. Designed to operate at the heart of next-generation smart devices, this MCU is an integral component for applications requiring sophisticated real-time capabilities, superior computational power, and connectivity.

Core and Performance

At the core of the STM32F746VEH6 is an ARM Cortex-M7 processor, which operates at speeds of up to 216 MHz. This advanced processor core features a single-precision floating-point unit (FPU), delivering the precision and speed necessary for complex mathematical computations and signal processing tasks. The Cortex-M7 core ensures that the STM32F746VEH6 is well-suited for high-performance embedded applications, including industrial control systems, IoT devices, and advanced user interfaces.

Memory and Storage

The MCU comes with a robust set of memory features, including 1 Mbyte of Flash memory and 320 Kbytes of SRAM, providing ample space for application code and data storage. This generous memory capacity allows developers to implement sophisticated programs without the need for external memory components, simplifying design and reducing system costs.

Connectivity and I/O

STM32F746VEH6 is equipped with a range of connectivity options to interface with a variety of peripherals and networks. It includes interfaces such as USB OTG, Ethernet, SPI, I2C, and UART, making it an excellent choice for applications that require network connectivity or communication with other devices. Additionally, this MCU features multiple general-purpose I/O pins for maximum flexibility in connecting with sensors, actuators, and other electronic components.

Graphics and Display

With an integrated LCD-TFT controller, the STM32F746VEH6 is capable of driving high-quality graphical displays, which is ideal for user interfaces with touch screen support. This makes it a perfect choice for applications with a graphical user interface (GUI), such as home automation systems, medical devices, and sophisticated control panels.

Advanced Features and Development Support

The STM32F746VEH6 supports advanced features such as a memory protection unit (MPU), which enhances the security of the system by restricting access to memory regions. Developers will also appreciate the comprehensive development ecosystem provided by STMicroelectronics, including software libraries, development boards, and debugging tools that facilitate rapid development and prototyping.

In summary, the STM32F746VEH6 from STMicroelectronics is a powerful and flexible MCU that offers a rich feature set suitable for a wide range of high-performance embedded applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess