Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133666-7702BI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7702BI CAD Model

Description

The Texas Instruments 7702BI is a highly integrated circuit designed for precision applications in the field of electronics. This robust component is known for its reliability and versatility, making it a popular choice among engineers and designers for a wide range of projects.

Key Features

  • High Precision: The 7702BI is engineered for accuracy, ensuring stable performance in critical applications.
  • Durability: Manufactured by Texas Instruments, the 7702BI is built to last and withstand challenging conditions.
  • Low Power Consumption: It is designed to be energy-efficient, which is essential for battery-powered devices.
  • Wide Operating Temperature Range: This IC can operate effectively over a broad range of temperatures, making it suitable for use in various environments.

Applications

The 7702BI is a versatile component that can be used in various applications, including but not limited to:

  • Medical Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Communication Equipment
  • Portable Electronics

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature -40°C to +85°C Package Type Industry Standard Interface Compatible with Various Standards

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for the 7702BI. Customers can rely on TI's extensive technical documentation, design resources, and customer support to ensure successful integration of the 7702BI into their projects.

You May Also Be Interested in

Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention