EN
  • EN
  • DE

STM32F423VHT6

Part No STM32F423VHT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 1.5MB (1.5M x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 81
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32F423
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-19660, STM32F423VHT6-ND
Quantity per package 540
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935480-STM32F423VHT6
Ultra Librarian 3D Model Ultra Librarian STM32F423VHT6 CAD Model

Description

STM32F423VHT6 Microcontroller

The STM32F423VHT6 is a cutting-edge microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This high-performance microcontroller is part of the STM32F4 series, which is known for its advanced architecture, rich set of peripherals, and energy efficiency. It is designed to meet the demanding requirements of today's complex embedded applications.

At the heart of the STM32F423VHT6 microcontroller is an ARM Cortex-M4 core with a floating-point unit (FPU), which operates at frequencies of up to 180 MHz. This core provides the computational power necessary to handle complex algorithms and process data with high efficiency. The FPU facilitates mathematically intensive operations, making the STM32F423VHT6 ideal for applications such as digital signal processing and motor control.

The microcontroller comes with a substantial 1.5 Mbytes of on-chip flash memory and 256 Kbytes of SRAM, ensuring ample space for application code and data storage. The STM32F423VHT6 also features a range of connectivity options, including USB OTG HS, CAN, and up to three I2C interfaces. This makes it perfect for embedded systems that require robust communication capabilities.

Additional features of the STM32F423VHT6 include:

  • 12-bit ADCs, DACs, and advanced timers for precise control and measurement.
  • Up to 17 timers for a wide range of applications.
  • Hardware cryptographic acceleration for increased security.
  • A real-time clock with subsecond accuracy for time-sensitive tasks.

Designed with flexibility in mind, the STM32F423VHT6 supports a variety of external memory interfaces, including SDIO, Quad-SPI, and flexible static memory control (FSMC). This allows designers to expand the system's capabilities with additional storage or specialized peripherals.

STMicroelectronics provides comprehensive software support for the STM32F423VHT6, including the STM32Cube software development kit, which features HAL and LL APIs, middleware solutions, and real-time operating system (RTOS) support. With this robust ecosystem, developers can accelerate the development process and bring their products to market faster.

In summary, the STM32F423VHT6 microcontroller is a powerful and versatile solution for a wide range of applications, offering the perfect balance between performance, power consumption, and peripherals.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7928 $59.1712
10+ $12.1377 $121.3770
15+ $11.7584 $176.3760
21+ $11.3791 $238.9611
27+ $10.9998 $296.9946
36+ $9.8619 $355.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess