EN
  • EN
  • DE

STM32F415VGT6

Part No STM32F415VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 82
Family Name STM32F415
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848081-STM32F415VGT6
Ultra Librarian 3D Model Ultra Librarian STM32F415VGT6 CAD Model

Description

STM32F415VGT6 Microcontroller - STMicroelectronics

The STM32F415VGT6 is a high-performance microcontroller from STMicroelectronics, crafted to deliver the power and flexibility needed for demanding applications. This device is part of the STM32F4 series, which is renowned for its advanced architecture, enhanced peripherals, and low power consumption.

Key Features:

  • Core: ARM Cortex-M4 with floating point unit (FPU) and DSP instructions, running at frequencies of up to 168 MHz.
  • Memory: Equipped with 1 MB of flash memory and 192+4 KB of SRAM, the STM32F415VGT6 provides ample space for complex applications and data storage.
  • Connectivity: This microcontroller boasts a range of connectivity options including USB OTG HS/FS, Ethernet, CAN, SPI, I2C, USART, SDIO, and more.
  • Advanced Peripherals: Features include a 12-bit ADC, 12-bit DAC, general-purpose timers, PWM timers, and advanced-control timers.
  • Security: The device incorporates a hardware cryptographic acceleration module supporting algorithms like AES, HASH (MD5, SHA-1), and HMAC, alongside a random number generator (RNG) for enhanced security.
  • Power Efficiency: Designed for energy-conscious applications, it includes a range of power-saving modes, including Sleep, Stop, and Standby.
  • Package: Housed in a LQFP100 package, the STM32F415VGT6 offers a compact footprint while still providing easy access to its I/Os and peripherals.
  • Development Support: Compatible with a wide array of development tools, including ST's STM32Cube software ecosystem, and support for real-time operating systems (RTOS), ensuring a smooth development experience.

With its combination of performance, memory capacity, advanced peripherals, and security features, the STM32F415VGT6 is an ideal choice for applications ranging from industrial controls and security systems to complex user interfaces and real-time audio processing. Its robust design and extensive support make it a go-to solution for engineers looking to push the boundaries of microcontroller applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2926 $56.4630
11+ $9.2657 $101.9227
17+ $8.9762 $152.5954
24+ $8.6866 $208.4784
30+ $8.3971 $251.9130
40+ $7.5284 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess