EN
  • EN
  • DE

STM32F091VBT7

Part No STM32F091VBT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 88
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32
Other Names 497-STM32F091VBT7,497-16738,497-16738
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263098-STM32F091VBT7
Ultra Librarian 3D Model Ultra Librarian STM32F091VBT7 CAD Model

Description

STM32F091VBT7 Microcontroller - STMicroelectronics

The STM32F091VBT7 is a highly capable microcontroller from STMicroelectronics, designed to offer a balance between performance, power efficiency, and integration. It belongs to the STM32F0 series, which is based on the ARM Cortex-M0 processor. This processor core operates at up to 48 MHz, providing the computational power necessary for a wide range of applications.

Key Features

  • Core: ARM Cortex-M0 CPU, running at a frequency of up to 48 MHz.
  • Memory: Comes with 128 KB of Flash memory and 16 KB of SRAM, ensuring ample space for code and data storage.
  • I/O Ports: Features up to 55 I/O ports with interrupt capability, giving designers flexibility in connecting peripherals.
  • Communication Interfaces: Boasts a rich set of communication interfaces, including I2C, SPI, USART, and CAN, which facilitate easy data exchange and peripheral connectivity.
  • 12-bit ADC: Equipped with a 12-bit Analog-to-Digital Converter with up to 16 channels, ensuring precise analog signal measurement.
  • Timers: Contains multiple timers, including a 16-bit advanced control timer, as well as several 16-bit general-purpose timers.
  • Debugging: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the CPU without a debugger.
  • Supply Voltage: Operates over a wide supply voltage range from 2.0 V to 3.6 V, compatible with various power sources and battery-operated applications.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C.

Applications

The STM32F091VBT7 microcontroller is ideal for a diverse array of applications, including industrial control systems, consumer electronics, home automation, and automotive electronics. Its robust feature set and ease of use make it well-suited for both complex and power-sensitive applications.

Package and Quality

Housed in a 100-pin LQFP package, the STM32F091VBT7 ensures a compact footprint while providing ample pinouts for interfacing. STMicroelectronics is known for its commitment to quality, and this product is no exception, meeting stringent quality and reliability standards.

Overall, the STM32F091VBT7 is a versatile and reliable microcontroller that provides designers with the tools necessary to create innovative and efficient electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess