EN
  • EN
  • DE

STM32F051R8T6

Part No STM32F051R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 160
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC I²C IrDA LIN SPI UART/USART
Peripherals DMA I²S POR PWM WDT
Number of I/O 55
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Operating Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 19x12b D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Device Package *
Catalog STM32 F0
Win Source Part Number 089528-STM32F051R8T6
Family Name STM32F051R8
Introduction Date April 05, 2012
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Industrial, Security
Ultra Librarian 3D Model Ultra Librarian STM32F051R8T6 CAD Model

Description

STM32F051R8T6 Microcontroller

The STM32F051R8T6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, designed for embedded applications requiring a balance between performance, power efficiency, and cost-effectiveness. This microcontroller is part of the STM32F0 series, which is renowned for its ease of use and innovative peripherals that enable designers to create complex and advanced control systems.

Main Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for application code and data storage.
  • High-Performance Analog: Features a 12-bit ADC with 1.0 µs conversion time, providing accurate analog-to-digital conversion for up to 16 channels.
  • Rich Connectivity: Offers a range of communication interfaces, including I2C, SPI, USART, and CAN, for easy integration with peripheral devices and other microcontrollers.
  • Timers: Comes with advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Debugging: Integrated with Serial Wire Debug (SWD) and a comprehensive set of system debug features including breakpoints and watchpoints.
  • Power Efficiency: Designed with low power modes such as Sleep, Stop, and Standby to ensure power efficiency in various operational states.

Applications

The STM32F051R8T6 microcontroller is ideal for a wide range of applications including industrial control systems, home automation, consumer electronics, and medical devices. Its robust design and rich set of peripherals make it suitable for complex tasks such as motor control, power management, and system monitoring.

Package and Quality

Encased in a 64-pin LQFP package, the STM32F051R8T6 offers a compact footprint for space-constrained applications. It is also characterized by its industrial temperature range, ensuring reliable operation under extreme conditions. STMicroelectronics' commitment to quality means this microcontroller meets high standards for performance and reliability.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3690 $54.7600
90+ $1.1233 $101.0970
140+ $1.0882 $152.3480
190+ $1.0531 $200.0890
250+ $1.0180 $254.5000
330+ $0.9127 $301.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess