EN
  • EN
  • DE

STM32F030F4P6

Part No STM32F030F4P6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 15
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 11x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 031244-STM32F030F4P6
Family Name STM32F030F4
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F030F4P6 CAD Model

Description

STM32F030F4P6 Microcontroller by STMicroelectronics

The STM32F030F4P6 is a high-performance microcontroller from STMicroelectronics that belongs to their STM32F0 series, known for its exceptional efficiency, affordability, and flexibility. This microcontroller is built around a 32-bit ARM Cortex-M0 CPU and is designed to offer a cost-effective solution for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: Comes with 16 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for small to medium-sized applications.
  • I/O Ports: Includes a rich set of I/Os and peripherals, such as GPIOs, I2C, SPI, and USART interfaces, enabling connectivity with various peripherals and sensors.
  • ADC: Features a 12-bit analog-to-digital converter with up to 5 channels, allowing for accurate measurement of analog signals.
  • Timers: Contains multiple timers including a basic timer, a 16-bit advanced-control timer, as well as multiple 16-bit general-purpose timers.
  • Power Efficiency: Designed for low power consumption with several power-saving modes, making it ideal for battery-operated applications.
  • Package: Available in a TSSOP20 package, which is suitable for space-constrained applications.
  • Development Support: Supported by a comprehensive set of development tools, software libraries, and the STM32Cube ecosystem for faster product development.

Applications:

The STM32F030F4P6 microcontroller is suitable for a variety of applications, including:

  • Consumer Electronics
  • Home Appliances
  • Industrial Automation
  • Motor Control Systems
  • Lighting Control
  • Smart Sensors

In conclusion, the STM32F030F4P6 from STMicroelectronics is a versatile and cost-effective microcontroller that brings the power of the ARM Cortex-M0 to a wide range of applications. Its combination of performance, memory, and peripherals, along with its low power consumption, makes it an excellent choice for designers looking to balance functionality with budget considerations.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6653 $53.2240
165+ $0.6232 $102.8280
250+ $0.6022 $150.5500
360+ $0.5600 $201.6000
465+ $0.5390 $250.6350
580+ $0.5179 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess