EN
  • EN
  • DE

STM3210B-SK/HIT

Part No STM3210B-SK/HIT
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Hitex
Utilized IC / Part STM32F103B
Mounting Type Fixed
Contents Board(s), Cable(s)
Base Product Number STM3210
Other Names 1026-STM3210B-SK/HIT,-497-6050,497-6050
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1283995-STM3210B-SK/HIT
Ultra Librarian 3D Model Ultra Librarian STM3210B-SK/HIT CAD Model

Description

Introducing the STM3210B-SK/HIT Starter Kit from STMicroelectronics

Embark on your next embedded project with the STM3210B-SK/HIT, a comprehensive starter kit designed by STMicroelectronics to jumpstart development with the STM32 microcontroller family. This kit is meticulously crafted to provide developers with a seamless and efficient experience in evaluating the capabilities and features of the STM32F103B high-density performance line microcontroller.

Key Features

  • STM32F103B Microcontroller: At the heart of the kit lies the STM32F103B MCU, which boasts a 32-bit ARM Cortex-M3 core, providing a perfect blend of power efficiency and performance, with a maximum CPU speed of 72 MHz.
  • Comprehensive Development Tools: The starter kit includes all necessary software tools for a complete development cycle, including an in-circuit debugger/programmer, demonstration software, and a range of example applications to inspire and guide users.
  • Expansion Capabilities: With a variety of extension headers, users can easily connect to daughter boards or other hardware, ensuring the kit's adaptability to a wide range of applications.
  • On-board Peripherals: The kit comes equipped with an array of built-in peripherals such as LEDs, push-buttons, and a USB connection, which can be used for various interactive experiments and product simulations.

Target Applications

The STM3210B-SK/HIT is an ideal platform for a multitude of applications, ranging from industrial control systems to medical devices. Its robust design and versatile features make it well-suited for rapid prototyping and proof-of-concept development in areas such as:

  • Real-time control
  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive applications
  • Consumer electronics

Why Choose the STM3210B-SK/HIT?

Whether you are a seasoned developer or just starting out, the STM3210B-SK/HIT starter kit offers a user-friendly and powerful platform for your next project. With its robust design, extensive documentation, and supportive community, you will find it an indispensable tool in your development arsenal. Unleash the full potential of the STM32 microcontroller with this all-in-one starter kit from STMicroelectronics.

You May Also Be Interested in

Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess