EN
  • EN
  • DE

SOT223-3EV-VREG

Part No SOT223-3EV-VREG
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Microchip Technology
Channels per IC 1 - Single
Regulator Type Positive Fixed
Board Type Partially Populated
Supplied Contents Board(s)
Utilized IC / Part SOT-23-3 Package
Base Product Number SOT223
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283822-SOT223-3EV-VREG
Ultra Librarian 3D Model Ultra Librarian SOT223-3EV-VREG CAD Model

Description

Microchip Technology's SOT223-3EV-VREG: A Versatile Voltage Regulator

The SOT223-3EV-VREG from Microchip Technology is a high-performance voltage regulator designed to offer a stable and reliable power supply solution for a wide range of electronic applications. This compact and efficient regulator is housed in an SOT-223 package, which is known for its ability to handle higher power levels and improved thermal performance compared to smaller SMD packages.

With its fixed output voltage options, the SOT223-3EV-VREG provides a precise voltage regulation, ensuring that sensitive electronic components receive a constant voltage, which is crucial for maintaining the stability and longevity of the entire system. This makes the device an excellent choice for use in consumer electronics, automotive applications, and industrial systems where a steady voltage is necessary for optimal performance.

The regulator features an impressive dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing battery life is essential. Additionally, the SOT223-3EV-VREG is designed to offer excellent transient response, which helps to maintain voltage stability during sudden changes in load, further protecting downstream components from voltage spikes and dips.

For safety and device protection, the SOT223-3EV-VREG includes built-in thermal shutdown and current limit features. These protective measures prevent damage to the regulator and the connected components in the event of an overload or an overheating scenario. The thermal shutdown function automatically turns off the regulator if the internal temperature exceeds safe operating limits, while the current limit feature restricts the output current to a safe level during overload conditions.

Overall, Microchip Technology's SOT223-3EV-VREG voltage regulator is a reliable and robust solution for a variety of applications requiring stable power supply. Its combination of high efficiency, thermal performance, and protective features make it a smart choice for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD FOR MIC69302
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS73701 / TPS73701DRV Linear Regulator Evaluation Board
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVAL KIT FOR MAX8556
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess