The STLV51B from STMicroelectronics is a state-of-the-art low power differential transceiver designed for bidirectional data communication on multipoint bus transmission lines. It is compliant with the RS-485 and RS-422 standards and is optimized for balanced data transmission at speeds up to 10 Mbps.
Key Features
- Designed for RS-485 and RS-422 applications
- Low power consumption for energy-efficient designs
- Wide common-mode range (-7V to +12V) for improved noise immunity
- High data rates up to 10 Mbps
- Thermal shutdown protection
- Driver current limiting and receiver input fail-safe feature
- Operates from a single 5V supply
- Industry-standard SO-8 and TSSOP-8 packages
Applications
The STLV51B is ideal for a variety of applications that require low power consumption and high data integrity. These include, but are not limited to:
- Industrial control systems
- Building automation
- Networked security cameras
- Remote data acquisition
- Point of sale systems
Performance and Quality
STMicroelectronics ensures the highest level of performance and reliability for the STLV51B transceiver. The device's robust design allows it to operate in harsh industrial environments, while its low power consumption helps to maintain efficiency in power-sensitive applications. Additionally, the transceiver's integrated protection features safeguard against over-temperature conditions and electrical miswiring, ensuring long-term system stability.
Environmental and Regulatory Compliance
The STLV51B adheres to international environmental and regulatory standards, including RoHS and REACH compliance, highlighting STMicroelectronics' commitment to environmentally responsible manufacturing practices.
Support and Resources
STMicroelectronics provides comprehensive technical support for the STLV51B, including datasheets, application notes, and design resources to assist developers in integrating this transceiver into their designs with ease.