EN
  • EN
  • DE

STG1700J-13Z

Part No STG1700J-13Z
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345411-STG1700J-13Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STG1700J-13Z CAD Model

Description

Introducing the STG1700J-13Z from STMicroelectronics

The STG1700J-13Z is a state-of-the-art semiconductor product crafted by the renowned manufacturer, STMicroelectronics. This product is designed to meet the rigorous demands of modern electronic applications, offering both reliability and performance.

At the heart of the STG1700J-13Z lies advanced silicon technology, which enables it to operate with high efficiency and precision. The device is characterized by its exceptional power handling capabilities, making it suitable for a wide range of power applications. Whether you are designing power supplies, motor controllers, or working on energy management systems, this product offers the versatility to fit seamlessly into your project.

The STG1700J-13Z is encapsulated in a robust package that ensures its durability even in harsh environmental conditions. This packaging not only provides physical protection but also enhances the thermal performance of the device, allowing for better heat dissipation and improved longevity.

Key features of the STG1700J-13Z include:

  • High current rating, enabling the handling of substantial power loads
  • Low on-resistance, which contributes to reduced power losses and higher efficiency
  • Fast switching capabilities, essential for applications requiring quick response times
  • Exceptional thermal performance, ensuring stability across a wide temperature range

STMicroelectronics has also placed a strong emphasis on reliability with the STG1700J-13Z. The device undergoes rigorous testing to ensure it meets the highest quality standards. This commitment to quality means that when you choose the STG1700J-13Z for your application, you can trust it to perform consistently over time.

Whether you are an engineer working on cutting-edge technology or a hobbyist looking to incorporate reliable components into your project, the STG1700J-13Z from STMicroelectronics is an excellent choice. Its combination of power, efficiency, and reliability makes it a standout product in the semiconductor marketplace.

For more detailed specifications and application notes, STMicroelectronics provides comprehensive documentation and support for the STG1700J-13Z, ensuring that integrating this product into your design is as smooth and efficient as possible.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8889 $52.0002
43+ $2.3704 $101.9272
66+ $2.2963 $151.5558
90+ $2.2223 $200.0070
117+ $2.1482 $251.3394
156+ $1.9260 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess