EN
  • EN
  • DE

STFPC320BTR

Part No STFPC320BTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CTLR/DVR FRONT PANEL 52QFP / Controller 52-Pin PQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 52-QFP
Manufacturer Package 52-PQFP (10x10)
Win Source Part Number 795610-STFPC320BTR
Popularity Medium
Supply and Demand Status Balance
Family Name STFPC320
Introduction Date January 08, 2006
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STFPC320BTR CAD Model

Description

Introducing the STFPC320BTR from STMicroelectronics

The STFPC320BTR is a cutting-edge integrated circuit from the renowned manufacturer STMicroelectronics, designed to cater to the demanding requirements of modern electronic applications. This product is part of a family of high-performance devices that are engineered to provide efficient and reliable operation in a variety of settings.

Key Features

  • High Integration: The STFPC320BTR boasts a highly integrated design that combines multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Power Efficiency: With its focus on power conservation, this device helps to extend the battery life of portable devices and reduces power consumption in stationary applications, making it an environmentally friendly choice.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the STFPC320BTR offers improved performance characteristics, including faster switching speeds, lower leakage currents, and higher thermal efficiency.
  • Robustness: Designed to withstand harsh conditions, this product is built to perform reliably in a wide range of temperatures and under various stress factors, ensuring a long operational lifespan.

Applications

The versatility of the STFPC320BTR makes it suitable for a broad spectrum of applications, including:

  • Power management solutions in portable and wearable electronics
  • Automotive systems requiring high reliability and performance
  • Industrial automation for improved process control and efficiency
  • Consumer electronics where space and power efficiency are critical

Product Specifications

The STFPC320BTR is available in a compact package that is designed to meet the needs of space-constrained applications. It operates over a wide voltage range and is compatible with various control interfaces, providing flexibility in system design. This product also comes with built-in protection features to safeguard against overcurrent, overvoltage, and thermal overload conditions.

With its combination of performance, efficiency, and reliability, the STFPC320BTR from STMicroelectronics represents a smart choice for designers seeking to enhance their electronic products. Whether you are developing the next generation of consumer gadgets or sophisticated industrial equipment, the STFPC320BTR is poised to deliver the results you need.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7325 $51.5925
22+ $4.7036 $103.4792
33+ $4.5566 $150.3678
46+ $4.4096 $202.8416
59+ $4.2626 $251.4934
79+ $3.8217 $301.9143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess