EN
  • EN
  • DE

STEVAL-PCC011V1

Part No STEVAL-PCC011V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Interface
Function Ethernet Controller (PHY and MAC)
Embedded No
Utilized IC / Part ST802RT1
Primary Attributes 100Base-FX
Supplied Contents Board(s)
Secondary Attributes MII, RMII
Other Names STEVALPCC011V1,497-10756,-497-10756
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Win Source Part Number 1284644-STEVAL-PCC011V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC011V1 CAD Model

Description

STEVAL-PCC011V1 Product Overview

The STEVAL-PCC011V1 is a highly sophisticated evaluation product from STMicroelectronics designed to showcase the capabilities of USB to serial bridge interfaces. This evaluation board is an essential tool for developers and engineers looking to explore and test the functionalities of advanced USB communication within their applications.

Key Features

  • USB 2.0 Full-Speed Compliance: The board is compliant with the USB 2.0 full-speed specification, ensuring compatibility with a wide range of devices and systems.
  • Serial Interface: It provides a robust serial interface that can be used to connect to various peripherals and devices, promoting a seamless data exchange.
  • Multi-Protocol Synchronous Serial Engine (MPSSE): The MPSSE allows for emulation of JTAG, SPI, I2C, and other synchronous serial protocols, offering great versatility for different use cases.
  • Integrated Power Management: The board features an efficient power management system that ensures reliable performance while maintaining low power consumption.

Applications

The STEVAL-PCC011V1 is well-suited for a variety of applications, including:

  • Industrial control systems
  • Programmable logic controller (PLC) interfaces
  • USB to RS232/RS485 converters
  • Upgrading legacy peripherals to USB
  • Instrumentation and measurement systems
  • Point-of-sale terminals

Design and Development Support

STMicroelectronics provides comprehensive support for the STEVAL-PCC011V1, including detailed documentation, reference design files, and software tools to facilitate rapid development and integration. The evaluation board is also compatible with a range of development environments, making it an adaptable choice for prototyping and testing.

Whether you are an experienced developer or at the beginning stages of your project, the STEVAL-PCC011V1 evaluation board offers a reliable and flexible platform for your USB interface needs, backed by the quality and support of STMicroelectronics.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess