EN
  • EN
  • DE

STEVAL-MKI103V1

Part No STEVAL-MKI103V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±100°/sec
Interface Analog and Digital
Sensitivity 10mV/°/s
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPY410AL
Other Names 479-10731,-497-10731,497-10731,479-10731,STEVALMKI103V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A002B
HTSUS 8473.30.1180
Win Source Part Number 1283662-STEVAL-MKI103V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI103V1 CAD Model

Description

STEVAL-MKI103V1 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI103V1 is a comprehensive evaluation platform designed by STMicroelectronics to showcase the capabilities of its advanced Motion MEMS and Environmental Sensors. This board is a part of the ST's portfolio of SensorTile modules, which are compact and complete sensor solutions that can be easily integrated into a wide array of applications.

At the heart of the STEVAL-MKI103V1 lies a powerful suite of sensors including a high-performance 3-axis digital accelerometer, a 3-axis digital gyroscope, a 3-axis digital magnetometer, a digital barometer, and a temperature sensor. This combination of sensors enables the board to deliver precise and real-time feedback on motion, environmental conditions, and magnetic heading, making it ideal for applications in the fields of wearable sensors, gaming and virtual reality input devices, GPS navigation systems, and industrial and robotics control systems.

The evaluation board is designed for plug-and-play functionality and is compatible with the ST's Unico GUI software, which allows for easy configuration of the sensor parameters, as well as data visualization and logging. The STEVAL-MKI103V1 connects to a host system via a high-speed USB interface, ensuring fast data transfer rates and minimal latency.

For developers and engineers looking to rapidly prototype and test their sensor applications, the STEVAL-MKI103V1 offers a versatile and reliable platform. The board is also compatible with the STM32Cube software suite, which includes a comprehensive set of embedded software libraries and examples for STM32 microcontrollers, further simplifying the development process.

The STEVAL-MKI103V1 is not only a testament to STMicroelectronics' commitment to innovation but also an invaluable tool for professionals seeking to harness the power of MEMS and environmental sensors in their next project. With its robust sensor suite, user-friendly interface, and extensive software support, the STEVAL-MKI103V1 stands out as a superior solution for sensor evaluation and development.

You May Also Be Interested in

TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess