EN
  • EN
  • DE

STEVAL-MKI087V1

Part No STEVAL-MKI087V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS, nano
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2.3g, 9.2g
Interface I2C, SPI
Sensitivity 18mg/digit, 72mg/digit
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS331DL
Other Names 497-10521,STEVALMKI087V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283682-STEVAL-MKI087V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI087V1 CAD Model

Description

Introducing the STEVAL-MKI087V1 from STMicroelectronics

The STEVAL-MKI087V1 is a sophisticated adapter board designed for the evaluation of MEMS devices in the LSM6DS0 product family. This compact, versatile module is part of STMicroelectronics' extensive portfolio of sensor evaluation boards, which are renowned for their advanced features and ease of use.

At the heart of the STEVAL-MKI087V1 lies the LSM6DS0, a state-of-the-art inertial module that combines a 3D digital accelerometer and a 3D digital gyroscope in one compact package. The LSM6DS0 is engineered to deliver high performance with low power consumption, making it an ideal choice for mobile applications and wearable devices.

Key Features

  • LSM6DS0 3D accelerometer and 3D gyroscope carrier with a wide range of user-configurable full scales and output data rates
  • Compatible with STEVAL-MKI109V2 motherboard (DIL24 socket) for easy evaluation and data logging
  • Software suite includes drivers and application software to support sensor data analysis and system integration
  • Low power consumption for extended battery life in portable applications
  • High-resolution modes available for detailed motion detection and analysis

The adapter board provides an effective and straightforward way to interface the LSM6DS0 sensor with the STEVAL-MKI109V2 motherboard, which features a high-performance 32-bit microcontroller functioning as a bridge between the sensor and a PC for in-depth evaluation through dedicated software.

Developers and engineers can take advantage of the comprehensive software suite provided by STMicroelectronics, which includes sensor drivers and application software. This enables rapid integration and prototyping, allowing users to focus on developing innovative applications rather than spending time on low-level sensor communication tasks.

The STEVAL-MKI087V1 is a powerful tool for designers looking to explore the capabilities of the LSM6DS0 sensor, whether for creating advanced motion detection systems, developing user interfaces based on gesture recognition, or enhancing the performance of various portable and wearable devices. With its plug-and-play design, high accuracy, and low power consumption, the STEVAL-MKI087V1 adapter board is an indispensable asset for accelerating development and bringing cutting-edge sensor technology to market.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess