Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface I2C, SPI, USB
Sensitivity 3.9mg/digit, 2mg/digit, 1mg/digit
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LIS331DLH
Other Names STEVALMKI022V1,497-9053
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1283650-STEVAL-MKI022V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI022V1 CAD Model

Description

STEVAL-MKI022V1 - STMicroelectronics Product Overview

The STEVAL-MKI022V1 is a sophisticated adapter board designed by STMicroelectronics for use with their LPS001WP MEMS pressure sensor. This sensor is a high-performance, ultra-compact piezoresistive absolute pressure sensor that is well-suited for a wide range of applications, including but not limited to weather stations, altimeters, and barometers for portable devices.

Key Features

  • High Accuracy: The LPS001WP sensor on the STEVAL-MKI022V1 provides high-precision pressure measurements with a high-resolution output.
  • Wide Pressure Range: It can measure pressure from 300 to 1100 hPa, which covers all atmospheric conditions.
  • Temperature Compensation: The board includes a temperature compensation feature that ensures stable measurements across a wide temperature range.
  • Low Power Consumption: Designed for battery-powered applications, the sensor consumes very little power, making it ideal for portable devices.
  • Compact Design: The adapter board is designed to be small and lightweight, facilitating easy integration into various systems.

Applications

The STEVAL-MKI022V1 is versatile and can be used in numerous applications that require accurate and reliable pressure measurements. Some of the typical applications include:

  • Mobile phones and GPS devices
  • Sport watches and fitness devices
  • Weather forecast systems
  • Indoor navigation and map assistance
  • Vertical velocity indication (vario)

Easy Integration

The adapter board comes with a DIL 24-pin socket which makes it easy to integrate with any suitable DIL 24 socket. It is also compatible with the STEVAL-MKI109V2 motherboard, providing a comprehensive development platform for the LPS001WP MEMS pressure sensor.

Support and Resources

STMicroelectronics provides extensive support for the STEVAL-MKI022V1, including detailed documentation, reference designs, and software tools to facilitate development and reduce time to market.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
ECAD model for EVAL-CN0172-SDPZ
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
ECAD model for EVAL-CN0189-SDPZ
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
ECAD model for DLPNIRSCANEVM
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
ECAD model for EVAL-CN0319-EB1Z
Adafruit Industries LLC
BREAKOUT BOARD 9-DOF IMU BNO055
Need more? Email Us
ECAD model for 2472
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
ECAD model for EVAL-ADXL346Z-M
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
ECAD model for EVAL-ADXL343Z-DB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention