EN
  • EN
  • DE

STEVAL-IHM025V1

Part No STEVAL-IHM025V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part STGIPL14K60
Supplied Contents Board(s)
Other Names STEVALIHM025V1,497-10751
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284617-STEVAL-IHM025V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM025V1 CAD Model

Description

The STEVAL-IHM025V1 is a highly versatile motor control evaluation board from STMicroelectronics, designed for those who require a reliable and efficient solution for driving three-phase brushless DC motors. This evaluation board is part of ST's motor control series, which is renowned for its performance, precision, and power efficiency.

Key Features

  • Integrated ST Motor Control: Built around the STM32F103CB microcontroller and the L6230 driver, the STEVAL-IHM025V1 offers advanced motor control features, including a range of PWM techniques and smooth speed control.
  • Power Range: Designed to work with a wide range of power supplies, the board can handle motor voltages from 8 to 48 V, making it suitable for various applications.
  • Current Sensing: The onboard precise current sensing capability allows for accurate control and protection of the motor.
  • Flexibility: With its user-friendly interfaces and multiple control options, including speed and direction control, the STEVAL-IHM025V1 is adaptable to a wide array of motor control scenarios.
  • Protection Features: The board includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure the safety and longevity of both the motor and the controller.

Applications

The STEVAL-IHM025V1 is perfect for a variety of applications where efficient motor control is crucial. These include:

  • Industrial automation
  • Home appliances
  • Medical equipment
  • Automotive applications
  • Robotics

Development Support

STMicroelectronics provides extensive support for developers using the STEVAL-IHM025V1. This includes access to software tools, firmware libraries, and documentation to streamline the development process. The board is also compatible with the STM32 software development kit, which offers a comprehensive set of tools for developing sophisticated motor control algorithms.

With its robust design and comprehensive feature set, the STEVAL-IHM025V1 is an excellent choice for engineers and hobbyists alike who are looking to develop advanced motor control systems with minimal hassle.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess