The STC706SESA is a precision microprocessor voltage supervisor designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to ensure reliable operation and prevent system failures by monitoring the power supply voltage of digital systems. It is particularly suitable for microprocessor and microcontroller-based applications, where it can safeguard the system by resetting the processor whenever the supply voltage drops below a predetermined threshold.
Key Features
- Voltage Monitoring: The STC706SESA monitors the voltage level and ensures that the connected microprocessor is reset both during power-up and whenever the voltage falls beneath the acceptable range. This feature is crucial for maintaining system integrity.
- Reset Timing: The device provides an active-low reset signal with a significant delay (typically 200 ms) to ensure the system has adequate time to stabilize before normal operation resumes.
- Low Power Consumption: With its low power consumption design, the STC706SESA is an optimal choice for power-sensitive applications, thereby contributing to the overall energy efficiency of the system.
- Wide Operating Voltage Range: The device can operate over a broad voltage range, making it versatile for various applications and ensuring compatibility with different microprocessor models.
- Temperature Range: It is designed to function across an extended temperature range, accommodating various operating environments and application conditions.
Applications
The STC706SESA is ideal for a wide array of applications that require reliable voltage monitoring and system reset functionality. These include:
- Computers and Computer Peripherals
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Automotive Systems
In conclusion, the STC706SESA from STMicroelectronics is a robust and reliable solution for systems requiring vigilant monitoring of their power supply to prevent data corruption, system crashes, and other malfunctions associated with unexpected power dips or outages. Its precision and low power consumption make it an indispensable component in the design of stable and efficient electronic systems.