Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 200V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 84nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3260pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 34 mOhm @ 37A, 10V
Operating Temperature Range -50°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260692-STB75NF20
Manufacturer Homepage www.st.com
Family Name STB75NF20
Introduction Date April 27, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB75NF20 CAD Model

Description

The STB75NF20 is a robust N-channel MOSFET from STMicroelectronics, designed to deliver high performance in power switching applications. This power MOSFET is a part of ST's STripFET™ II series, which is renowned for its low on-state resistance and high switching performance. The STB75NF20 is a perfect choice for a range of applications, including high-efficiency DC/DC converters, motor control circuits, and general-purpose switching tasks.

Key Features

  • Exceptional R<sub>DS(on): The STB75NF20 boasts an ultra-low on-state resistance of just 0.022 ohms, which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current of 75A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High Voltage Tolerance: It supports a maximum drain-source voltage of 200V, providing a good safety margin for applications with high voltage requirements.
  • Fast Switching Speed: The device features fast switching characteristics, which minimizes switching losses and is ideal for high-frequency circuits.
  • Improved Thermal Performance: The STB75NF20 comes in a TO-220 package, which offers excellent thermal coupling to the heatsink, ensuring reliable operation under high power conditions.

Applications

The versatility of the STB75NF20 allows it to be used in various applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC/DC Converters
  • Motor Drives
  • Automotive Environment
  • High Power Switching

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The STB75NF20 is manufactured with the latest technology and stringent quality control processes to ensure reliability and performance in even the most demanding environments.

Environmental Information

The STB75NF20 is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability.

You May Also Be Interested in

STMicroelectronics
N-channel 24V - 0.010ohm - 40A - DPAK/IPAK Ultra low gate charge STripFET TM Power MOSFET
Need more? Email Us
ECAD model for D55NH2LL
STMicroelectronics
N-channel 150V - 0.045Ω - 40A - D2PAK MESH OVERLAY™ Power MOSFET
Need more? Email Us
ECAD model for STB40NS15T4
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Lowest to $0.6514
ECAD model for FQD10N20TM
Advanced Power Technology
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for ARF461A
IXYS
HiPerRF Power MOSFETs
Lowest to $39.1164
ECAD model for IXFK24N100
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
Fairchild/ON Semiconductor
250V N-Channel MOSFET
Lowest to $2.6778
ECAD model for FQAF34N25

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8990 $59.3940
13+ $8.1222 $105.5886
20+ $7.8684 $157.3680
27+ $7.6146 $205.5942
34+ $7.3608 $250.2672
46+ $6.5993 $303.5678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 970 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention