EN
  • EN
  • DE

LA4636-E

Part No LA4636-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description 11 WATT 2 CHANNEL BTL AF POWER A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 9W x 2 @ 6Ohm, 11W x 2 @ 4Ohm
Voltage - Supply 12V ~ 24V
Mounting Type Through Hole
Temperature Range - Operating -20°C ~ 75°C (TA)
Supplier Device Package 12-SIPH
Package / Case 12-SIP Exposed Pad
Standard Package 381 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876664-LA4636-E
Ultra Librarian 3D Model Ultra Librarian LA4636-E CAD Model

Description

ON Semiconductor LA4636-E Audio Power Amplifier

The LA4636-E from ON Semiconductor is a high-performance audio power amplifier designed to deliver superior audio quality in a compact package. This integrated circuit is specifically engineered for use in a wide range of audio applications, including home stereo systems, television sound systems, and portable audio devices. With its impressive power output and low distortion, the LA4636-E is an ideal choice for any audio enthusiast looking to enhance their listening experience.

Key Features:

  • Power Output: The LA4636-E boasts a robust power output stage, capable of driving speakers with high efficiency. This ensures loud, clear, and dynamic sound reproduction, even at high volume levels.
  • Low Distortion: ON Semiconductor has designed the LA4636-E with a focus on minimizing total harmonic distortion (THD). This results in a cleaner audio signal and more accurate sound reproduction.
  • Thermal Protection: The device includes an integrated thermal protection circuit that prevents damage from overheating, ensuring long-term reliability and performance.
  • Compact Design: The LA4636-E comes in a small form factor, making it easy to incorporate into various designs without sacrificing valuable space.
  • Wide Voltage Range: This amplifier can operate over a broad supply voltage range, accommodating a variety of power sources and enabling its use in numerous applications.

Applications:

  • Home Audio Systems
  • TV Sound Systems
  • Portable Audio Devices
  • Car Audio Systems
  • Public Address Systems

The LA4636-E is designed with simplicity in mind, allowing for straightforward integration into audio systems without the need for complex external components. Its superior sound quality and reliability make it a go-to choice for designers and hobbyists alike. Whether you're building a custom home theater setup or upgrading an existing audio device, the LA4636-E from ON Semiconductor offers the performance and ease of use you need to achieve outstanding audio fidelity.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1227 $66.7362
13+ $9.1268 $118.6484
20+ $8.8415 $176.8300
27+ $8.5562 $231.0174
35+ $8.2710 $289.4850
47+ $7.4151 $348.5097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess