EN
  • EN
  • DE

ST93C46CM1TR

Part No ST93C46CM1TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 1K 64 x 16 or 128 x 8 SERIAL MICROWIRE EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344217-ST93C46CM1TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST93C46CM1TR CAD Model

Description

The ST93C46CM1TR is a robust and reliable serial EEPROM memory chip produced by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the ST93C46 series, which provides 1 Kbit of Electrically Erasable Programmable Read-Only Memory (EEPROM) organized as 64 x 16-bit or 128 x 8-bit, selectable through an external pin. It is a perfect solution for a wide range of applications that require data storage that can be modified on-the-fly.

Key Features

  • Memory Size: 1 Kbit (64 x 16 or 128 x 8)
  • Interface: Serial Microwire bus
  • Operating Voltage Range: 4.5V to 5.5V
  • Write Cycle Time: 10ms max
  • Frequency: 2 MHz
  • Data Retention: 40 years
  • Endurance: 1 Million Write Cycles
  • Temperature Range: -40°C to +85°C
  • Packaging: SMT package (SO8N)
  • Lead-Free and RoHS Compliant

Applications

The versatility of the ST93C46CM1TR allows it to be used across various fields such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices
  • Medical equipment
  • Portable devices

Quality and Reliability

STMicroelectronics ensures that the ST93C46CM1TR meets the highest quality and reliability standards. The device's long data retention capability and high endurance make it an ideal choice for systems that require frequent data updates and storage over an extended period.

Easy Integration

With its serial Microwire bus interface, the ST93C46CM1TR is designed for simple integration into microcontroller-based systems. Its small footprint and surface-mount technology (SMT) packaging make it suitable for compact PCB layouts, providing designers with a flexible and space-efficient memory solution.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess