EN
  • EN
  • DE

ST92163R4T1E

Part No ST92163R4T1E
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8/16-BIT FULL SPEED USB MCU FOR COMPOSITE DEVICES WITH 16 ENDPOINTS, 20K ROM, 2K RAM, I2C, SCI, & MFT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344181-ST92163R4T1E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST92163R4T1E CAD Model

Description

The ST92163R4T1E is a highly integrated microcontroller from STMicroelectronics, designed for automotive and industrial applications requiring robust performance and reliable operation in harsh environments. This microcontroller is part of STMicroelectronics' ST9 family, which is known for its high degree of modularity and a wide range of peripherals.

Key Features:

  • Core: The ST92163R4T1E is built around a powerful 8/16-bit ST9 core, delivering the perfect balance between processing power and energy efficiency, making it suitable for applications that require complex computations and low power consumption.
  • Memory: It comes equipped with 32KB of flash memory, ensuring ample space for application code, and 1KB of RAM for data processing.
  • Clock Speed: The device operates at a clock speed of up to 16 MHz, which provides a solid foundation for applications that demand quick data processing and real-time responsiveness.
  • Peripherals: A variety of built-in peripherals enhance the functionality of the microcontroller, including multiple 16-bit timers, a watchdog timer, an advanced PWM unit for motor control, and a serial communication interface for easy data transfer.
  • Input/Output: The ST92163R4T1E offers a rich set of I/O options, with up to 68 I/O pins, allowing for flexible connection to sensors, actuators, and other external components.
  • Temperature Range: It is designed to operate over an extended temperature range, making it ideal for automotive applications that must withstand extreme conditions.
  • Package: The microcontroller is available in a robust QFP64 package, providing a compact footprint while still offering accessibility for interfacing with other components on a PCB.

Applications:

The ST92163R4T1E microcontroller is suitable for a broad range of applications, particularly in the automotive sector, where it can be used in engine control units, body control modules, and dashboard systems. Its resilience to temperature variations and electrical disturbances also makes it an excellent choice for industrial automation systems, such as process control units and robotic controllers.

Conclusion:

With its robust feature set, the ST92163R4T1E from STMicroelectronics represents a versatile and dependable microcontroller solution for engineers and designers looking to develop sophisticated and reliable automotive or industrial electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess