EN
  • EN
  • DE

ST7PLI05PBZST7PLITE05PBZTR

Part No ST7PLI05PBZST7PLITE05PBZTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344113-ST7PLI05PBZST7PLITE05PBZTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7PLI05PBZST7PLITE05PBZTR CAD Model

Description

ST7PLI05PBZST7PLITE05PBZTR Microcontroller

The ST7PLI05PBZST7PLITE05PBZTR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and versatility in various applications. This MCU is a member of the ST7 family, which is designed to offer an optimal balance between processing power and power consumption, making it an ideal choice for cost-sensitive and power-conscious applications.

At the heart of the ST7PLI05PBZST7PLITE05PBZTR is a robust 8-bit CPU core that operates at a frequency of up to 16 MHz. This core is capable of executing a wide range of instructions with great efficiency, ensuring quick and responsive operation in embedded systems. The MCU comes with integrated flash memory, which provides reliable storage for the user's application code and data, ensuring stable performance even in harsh operating conditions.

The microcontroller includes a variety of peripherals that enhance its functionality. These peripherals include multiple 16-bit timers, which can be used for event counting, pulse generation, and time-based control. It also features an advanced interrupt handling system that allows for fast and predictable response to external and internal events, which is crucial for real-time applications.

Connectivity is another strong suit of the ST7PLI05PBZST7PLITE05PBZTR, as it includes interfaces such as SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit), enabling communication with other microcontrollers, sensors, and peripheral devices. This makes it easy to integrate into a larger system or to build complex multi-device networks.

With its low-power design, the ST7PLI05PBZST7PLITE05PBZTR is particularly well-suited for battery-powered applications. It includes power-saving modes such as halt and active-halt modes, which significantly reduce power consumption when the MCU is not in full operation.

In summary, the ST7PLI05PBZST7PLITE05PBZTR from STMicroelectronics is a powerful and efficient microcontroller that is perfect for a wide range of applications. Its robust core, comprehensive set of peripherals, and low-power operation make it a reliable and cost-effective solution for designers and engineers looking to create sophisticated electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess