The ST7L20C55T/MUJTR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, a leader in semiconductor solutions. This high-performance MCU is part of the ST7 family, renowned for its robust design and versatile features, making it suitable for a wide range of applications.
At the heart of the ST7L20C55T/MUJTR lies a powerful 8-bit CPU core operating at a maximum frequency of 8 MHz. It boasts an efficient architecture that achieves high-performance processing with low power consumption. This makes it an ideal choice for energy-sensitive applications such as battery-operated devices, portable instruments, and power management systems.
The MCU comes with 20KB of on-chip Flash memory, providing ample space for application code and data storage. The Flash memory is both reliable and secure, with features such as Read/Write protection to prevent unauthorized access. Additionally, 1KB of RAM is included, ensuring smooth operation and data handling for complex tasks.
The ST7L20C55T/MUJTR is equipped with a variety of peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) with multiple channels, allowing the MCU to interface with analog sensors and convert their signals to digital data for processing. It also features a versatile timer system, including a watchdog timer, which helps in maintaining system integrity by resetting the MCU in case of software malfunctions.
Communication with other devices is facilitated through a synchronous serial communication (SSC) interface, which supports protocols such as SPI and I²C. This makes it simple to integrate the MCU into a larger system or to communicate with other ICs, sensors, and peripherals.
Designed with industrial and automotive applications in mind, the ST7L20C55T/MUJTR operates over an extended temperature range, ensuring reliability and performance even under harsh conditions. The MCU is available in a compact 32-pin package, making it easy to fit into space-constrained designs.
In summary, the ST7L20C55T/MUJTR microcontroller from STMicroelectronics is a feature-rich, reliable, and versatile solution that meets the needs of modern electronic applications requiring high performance and low power consumption.