EN
  • EN
  • DE

ST7FLIT15BY1M6

Part No ST7FLIT15BY1M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 11
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1102700-ST7FLIT15BY1M6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLIT15BY1M6 CAD Model

Description

ST7FLIT15BY1M6 Microcontroller by STMicroelectronics

The ST7FLIT15BY1M6 is a high-performance microcontroller from STMicroelectronics, designed for automotive and industrial applications that require robust operation and a wide range of features. This microcontroller is part of the ST7 family, which is known for its versatility and efficiency in handling complex tasks.

At the heart of the ST7FLIT15BY1M6 is an 8-bit CPU core that can run at up to 8 MHz, providing a balanced compromise between processing power and power consumption. The device comes with 15 Kbytes of Flash program memory, ensuring ample space for application code, which is vital for sophisticated control tasks. The Flash memory is also in-circuit programmable, which allows for easy updates and bug fixes without the need for complex programming equipment.

One of the standout features of the ST7FLIT15BY1M6 is its robust I/O capabilities. It includes 28 programmable I/O lines that can be configured to handle a variety of digital signals, making it an ideal choice for interfacing with sensors, actuators, and other peripherals. Additionally, the microcontroller offers a range of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels, allowing for precise measurement of analog signals.

The microcontroller also boasts a range of timers, including an 8-bit and a 16-bit timer, which are essential for tasks that require precise timing, such as PWM generation for motor control. Moreover, it features a synchronous serial communication (SSC) interface, which can be used for SPI or I2C communication, thus facilitating easy integration with other chips and sensors.

For enhanced system reliability, the ST7FLIT15BY1M6 comes with built-in watchdog and low voltage reset functions, ensuring that the system remains operational even under adverse conditions. The microcontroller operates within an extended temperature range, making it suitable for the demanding environments found in automotive and industrial applications.

In summary, the ST7FLIT15BY1M6 from STMicroelectronics is a versatile and reliable microcontroller that offers a rich set of features tailored to meet the rigorous demands of modern embedded systems. With its combination of processing power, memory capacity, and extensive I/O options, it stands as an excellent choice for designers looking to develop sophisticated and durable electronic products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3643 $59.1075
60+ $1.9404 $116.4240
93+ $1.8792 $174.7656
127+ $1.8191 $231.0257
165+ $1.7579 $290.0535
220+ $1.5766 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess