The ST72T213G1B6 is a sophisticated and versatile 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This MCU is designed to offer an optimal balance of performance, power efficiency, and peripheral integration, making it an ideal choice for a wide range of embedded applications.
Key Features:
- CPU: The core of the ST72T213G1B6 operates at a frequency of up to 8 MHz, ensuring swift processing capabilities for time-sensitive tasks.
- Memory: It includes 1 KB of RAM and 6 KB of Flash program memory, enabling robust program execution and data storage without the need for external memory components.
- I/O Ports: With 28 versatile I/O ports, this microcontroller provides ample connectivity options for interfacing with sensors, actuators, and other peripherals.
- Timers: It features an array of timers including a main clock counter, watchdog timer, and a user timer/counter, facilitating precise event timing and system management.
- ADC: An integrated 10-bit analog-to-digital converter allows for accurate measurement of analog signals, which is critical for sensor-based applications.
- Communication Interfaces: The ST72T213G1B6 supports SPI and I2C communication protocols, offering flexible data exchange options with other devices in a system.
- Operating Voltage: It operates within a range of 3.0V to 5.5V, catering to various power supply requirements and ensuring compatibility with both TTL and CMOS logic levels.
- Temperature Range: The device is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.
Applications:
The ST72T213G1B6 microcontroller is suitable for a multitude of applications, including but not limited to consumer electronics, home appliances, automotive systems, industrial controls, and office automation. Its robust feature set allows designers to employ it in scenarios that require a compact, efficient, and reliable MCU solution.
Conclusion:
With its comprehensive set of features and the backing of STMicroelectronics' reputation for quality, the ST72T213G1B6 stands out as a microcontroller that can meet the demands of a diverse array of embedded systems. Its integration capabilities and performance parameters make it a go-to choice for engineers and designers looking to create sophisticated and dependable products.