Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 45V
Voltage - Breakdown (Minimum) 50V
Voltage - Clamping (Maximum) at Ipp 72.2V
Current - Peak Pulse (10/1000μs) 8.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 200pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number 1SMB
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1122529-1SMB45CAT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMB45CAT3 CAD Model

Description

Product Overview: 1SMB45CAT3 - ON Semiconductor

The 1SMB45CAT3 is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This high-performance device is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and stability in a variety of applications.

Key Features

  • Standoff Voltage: The 1SMB45CAT3 has a standoff voltage of 45V, providing a protective barrier against transient overvoltage conditions without conducting significant current.
  • Peak Pulse Power: It offers excellent surge suppression capabilities with a peak pulse power rating of 600W for a 10/1000 µs waveform. This feature enables the device to absorb high energy spikes without damage.
  • Fast Response Time: With an incredibly fast response time, the 1SMB45CAT3 reacts quickly to transient events, minimizing the risk of damage to the protected component.
  • Low Incremental Surge Resistance: The device exhibits low incremental surge resistance, ensuring that the voltage across the TVS diode remains low during a surge event, providing better protection.
  • Operating Temperature Range: Designed to operate over a broad temperature range from -55°C to +150°C, the 1SMB45CAT3 is suitable for various challenging environments.

Applications

The 1SMB45CAT3 is ideal for protecting voltage-sensitive components in a wide range of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication devices
  • Power supply units

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the 1SMB45CAT3 is no exception. It is produced in state-of-the-art manufacturing facilities, ensuring that each component meets rigorous performance criteria. The device also complies with the ISO 9001 quality management system, providing further assurance of its reliability in critical applications.

Environmental Compliance

The 1SMB45CAT3 is environmentally friendly and complies with RoHS (Restriction of Hazardous Substances) directives, making it suitable for use in products that require lead-free components.

In summary, the 1SMB45CAT3 from ON Semiconductor is a high-quality, reliable solution for protecting electronic circuits from voltage transients. With its robust features and compliance with environmental standards, it stands as a preferred choice for designers looking to enhance the durability of their electronic systems.

You May Also Be Interested in

STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3
Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention