EN
  • EN
  • DE

ST72F561R9TATR

Part No ST72F561R9TATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F56
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263286-ST72F561R9TATR
Ultra Librarian 3D Model Ultra Librarian ST72F561R9TATR CAD Model

Description

ST72F561R9TATR Microcontroller by STMicroelectronics

The ST72F561R9TATR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal combination of performance, versatility, and cost-effectiveness. This microcontroller is part of the ST7 family, which is renowned for its high integration of features suitable for a wide range of applications.

Key Features

  • CPU: 8-bit architecture with a maximum operating frequency of 8 MHz, providing a good balance between processing power and power consumption.
  • Memory: Equipped with 60 Kbytes of Flash program memory, offering endurance and reliability, alongside 2 Kbytes of RAM for efficient data management.
  • Advanced I/Os: Includes 52 multifunctional bidirectional I/O lines, allowing for versatile connection with peripheral devices.
  • Timers: Features three 16-bit timers with external input capture, output compare, PWM, and pulse generator capabilities, enabling precise timing and control for various applications.
  • Communication Interfaces: Provides a rich set of communication options including SPI, SCI (UART), and I²C interfaces, facilitating easy integration into communication networks.
  • Analog Features: Comes with an 8-channel, 10-bit ADC with a conversion time of 3.44 μs, ideal for interfacing with analog sensors and performing accurate data acquisition.
  • Supply Voltage: Operates over a wide range of supply voltages from 3.0 V to 5.5 V, ensuring compatibility with various power sources and systems.
  • Temperature Range: Designed to work within an extended temperature range from -40°C to +85°C, suitable for industrial and automotive environments.

Applications

The ST72F561R9TATR microcontroller is well-suited for a multitude of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and battery management systems. Its comprehensive feature set ensures that it can meet the requirements of complex and demanding tasks while maintaining cost-efficiency and reliability.

Package and Quality

Provided in a TQFP 64-pin package, the ST72F561R9TATR ensures a compact footprint while allowing for sufficient I/O capabilities. STMicroelectronics is committed to high-quality standards, and this microcontroller is no exception, offering robust performance and long-term reliability for professional-grade applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess