EN
  • EN
  • DE

ST72F521M9TCE

Part No ST72F521M9TCE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 80LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Base Product Number ST72F52
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263265-ST72F521M9TCE
Ultra Librarian 3D Model Ultra Librarian ST72F521M9TCE CAD Model

Description

The ST72F521M9TCE is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This microcontroller is based on the high-performance ST7 core, operating at a maximum frequency of 8 MHz, which is well-suited for cost-sensitive and power-conscious projects.

Key Features

  • Core: The ST7 8-bit CPU core is the powerhouse of the ST72F521M9TCE, providing a solid foundation for applications that require reliable and consistent performance.
  • Memory: With 60K bytes of program memory (Flash) and 2K bytes of RAM, this microcontroller offers ample space for complex programs and efficient data handling.
  • Clock Frequency: It operates at up to 8 MHz, ensuring swift execution of instructions and smooth operation of the embedded system.
  • I/O Ports: The device includes 48 I/O lines, which are highly configurable and allow for versatile connection with peripherals and external devices.
  • Timers: It is equipped with an array of timers, including a main oscillator safe guard (OSS), which provides enhanced reliability for time-sensitive tasks.
  • Communication Interfaces: The microcontroller supports various communication protocols, such as SPI, SCI, and I2C, enabling it to easily interface with other components and systems.
  • Supply Voltage: The operating voltage range is from 4.5V to 5.5V, striking a balance between power consumption and electrical robustness.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.
  • Packaging: The ST72F521M9TCE comes in a 32-pin LQFP package, which is ideal for space-constrained applications.

Applications

The versatility of the ST72F521M9TCE makes it suitable for a variety of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust feature set ensures that developers can rely on this microcontroller for their most demanding embedded projects.

Overall, the ST72F521M9TCE from STMicroelectronics is a powerful and reliable microcontroller that offers a cost-effective solution for a wide range of embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess