EN
  • EN
  • DE

ST72F32AJ1B6

Part No ST72F32AJ1B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 42SDIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 42-SDIP (0.600", 15.24mm)
Base Product Number ST72F32
Standard Package 13
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263182-ST72F32AJ1B6
Ultra Librarian 3D Model Ultra Librarian ST72F32AJ1B6 CAD Model

Description

ST72F32AJ1B6 Microcontroller by STMicroelectronics

The ST72F32AJ1B6 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This microcontroller is based on the high-performance ST7 core, operating at a maximum frequency of 8 MHz. It is well-suited for applications in automotive, industrial control, and consumer electronics due to its versatile features and reliable performance.

The device features 32 KB of Flash program memory, making it capable of handling complex programs and algorithms. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), which allows for firmware updates and application modifications without the need for external programming devices, thus providing greater flexibility in the field.

With 1 KB of RAM, the ST72F32AJ1B6 ensures smooth operation and efficient data handling for real-time processes. The microcontroller also includes a range of peripherals that enhance its capabilities, such as an 8-bit timer, a 16-bit timer with Input Capture/Output Compare and PWM capabilities, a synchronous serial communication interface (SPI), and an I2C interface for multi-master communication.

The ST72F32AJ1B6 is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing it to easily interface with analog sensors and transducers. This feature is particularly useful in applications requiring precise sensor data acquisition and processing.

For enhanced system integrity, the microcontroller includes a watchdog timer to reset the system in case of software errors, and a low voltage detector for safe operation under varying power conditions. Furthermore, the device supports up to 34 I/O lines, which provides considerable flexibility for interfacing with external components.

The ST72F32AJ1B6 operates within a wide voltage range of 3.0V to 5.5V, accommodating different power supply requirements. It is available in a 44-pin QFP package, which is suitable for space-constrained applications while still offering ample pin accessibility for complex circuit designs.

In summary, the ST72F32AJ1B6 microcontroller from STMicroelectronics is a feature-rich solution that offers a balanced performance for a variety of embedded systems, ensuring reliability and efficiency in operation.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess