EN
  • EN
  • DE

ST72F324LJ6T6

Part No ST72F324LJ6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 3V RANGE 8-BIT MCU WITH 8 TO 32K FLASH/ROM, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.85 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Win Source Part Number 1260415-ST72F324LJ6T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name ST72F324LJ6
Introduction Date December 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian ST72F324LJ6T6 CAD Model

Description

ST72F324LJ6T6 Microcontroller - STMicroelectronics

The ST72F324LJ6T6 is a high-performance microcontroller from STMicroelectronics, designed to offer a robust solution for embedded control applications. This 8-bit MCU is based on the industry-standard 8052 core, featuring a maximum CPU frequency of 8 MHz which provides the computational power necessary to handle complex tasks efficiently.

Equipped with 32KB of on-chip Flash program memory, the ST72F324LJ6T6 is ideal for applications that require ample space for code storage without external memory components. This Flash memory is also in-system programmable, which allows for easier software upgrades and quicker time-to-market for products. The microcontroller includes 1KB of RAM, which provides sufficient temporary data storage for intermediate calculations and data processing.

In terms of peripherals, the ST72F324LJ6T6 comes with a rich set of features. It includes a 10-bit analog-to-digital converter (ADC) with up to 12 channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital data for processing. The device also supports multiple communication interfaces, including an SPI, an I2C interface, and a UART for serial communication, making it highly versatile in terms of connectivity.

Additional features of the ST72F324LJ6T6 include a range of timers, including a main clock controller with a watchdog timer to ensure system reliability. It also provides PWM outputs for motor control and other applications requiring precise signal modulation. The MCU operates over a wide voltage range from 3.0V to 5.5V, making it suitable for various power environments.

For security and system integrity, the ST72F324LJ6T6 incorporates features such as programmable low-voltage detection and an auxiliary voltage detector, ensuring proper operation under different power conditions. The device is available in a compact 44-pin LQFP package, which is conducive to space-constrained applications.

Overall, the ST72F324LJ6T6 from STMicroelectronics is a versatile and reliable microcontroller that is well-suited for a wide range of applications, including industrial control systems, home appliances, automotive electronics, and more, where robust performance and a rich feature set are required.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,758 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess