EN
  • EN
  • DE

ST72F321R6T6

Part No ST72F321R6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 64/44-PIN 8-BIT MCU WITH 32 TO 60K FLASH/ROM, ADC, FIVE TIMERS, SPI, SCI, I2C INTERFACE | IC MCU 8BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number ST72F321
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1260398-ST72F321R6T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F321R6T6 CAD Model

Description

STMicroelectronics ST72F321R6T6 Microcontroller

The ST72F321R6T6 from STMicroelectronics is a robust 8-bit microcontroller that combines high-performance data processing capabilities with advanced peripheral integration. It is designed to cater to a wide range of applications, from industrial control systems to automotive modules, offering a versatile solution for embedded systems.

Key Features:

  • CPU: The ST72F321R6T6 operates with a high-efficiency 8-bit HCMOS CPU core, allowing for fast and efficient data handling and processing.
  • Memory: It comes equipped with 32K bytes of Flash program memory, ensuring ample space for complex applications, and 1K bytes of RAM for efficient data storage and manipulation.
  • Clock Frequency: The device supports a wide range of clock frequencies, up to 16 MHz, providing the flexibility to balance power consumption with processing needs.
  • I/O Ports: With 5 multifunctional 8-bit ports and an additional 8-bit port, this microcontroller offers numerous I/O options for interfacing with external devices and sensors.
  • Timers: Multiple integrated timers, including a main clock timer and watchdog timer, ensure precise timing and system reliability.
  • Communication Interfaces: It includes a variety of communication interfaces such as SPI, SCI, and I²C, facilitating easy integration into a broader system architecture.
  • Operating Voltage: The device operates within a range of 3.0 V to 5.5 V, making it suitable for various power supply conditions.
  • Temperature Range: Designed to perform in harsh environments, it is operational over an extended temperature range from -40°C to +85°C.

Applications:

The ST72F321R6T6 is ideal for applications requiring a mix of low power consumption, high integration, and robust performance. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Medical devices

With its comprehensive feature set and STMicroelectronics' commitment to quality, the ST72F321R6T6 stands out as a reliable choice for designers and engineers looking to develop advanced and efficient embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess