EN
  • EN
  • DE

ST62T63C6

Part No ST62T63C6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194040-ST62T63C6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T63C6 CAD Model

Description

Introducing the ST62T63C6 Microcontroller from STMicroelectronics

The ST62T63C6 is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This MCU is part of the ST62T60C series, which is known for its robustness and reliability, making it a perfect choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

At the heart of the ST62T63C6 is an 8-bit high-performance CPU with a maximum operating frequency of 8MHz, providing the computational power necessary for complex tasks. The MCU comes packed with 8KB of OTP (One-Time Programmable) program memory, which is ideal for applications where the program code does not need to change once it has been set. Additionally, it features 256 bytes of RAM, ensuring smooth operation and adequate space for data manipulation.

The ST62T63C6 is equipped with a range of integrated peripherals that enhance its functionality. It includes a 10-bit analog-to-digital converter (ADC) with 8 channels, allowing for precise measurement of analog signals. The MCU also features a flexible 16-bit auto-reload timer, which is invaluable for time-related operations such as pulse generation and event counting.

For communication purposes, the MCU offers a synchronous serial communication interface, which facilitates easy data transfer with other devices. Moreover, the ST62T63C6 provides an array of I/O ports with high sink capabilities, making it suitable for driving LEDs or other similar loads directly.

With its low power consumption modes, the ST62T63C6 is highly energy-efficient. The MCU supports several power-saving modes, including Halt and Wait modes, which help to reduce power usage when the device is inactive or performing minimal tasks.

Ensuring the security of your application, the ST62T63C6 comes with a watchdog timer that prevents system failures due to software errors. Furthermore, the MCU is designed with an oscillator safeguard system that maintains the stability of the internal RC oscillator.

For developers, STMicroelectronics provides comprehensive support in the form of development tools and software libraries, making the integration and use of the ST62T63C6 as seamless as possible. Whether you are working on automotive engine control units, home appliances, or personal gadgets, the ST62T63C6 is a reliable and cost-effective solution that delivers exceptional performance and versatility.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess