EN
  • EN
  • DE

ST62T45BQ6

Part No ST62T45BQ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST6 CISC 3884byte EPROM 5V 52-Pin PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Data Bus Width 8 b
Interface SPI
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 3.8 kB
Memory Type EEPROM, EPROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 52
Number of Programmable I/O 19
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RAM Size 128 B
RoHS Compliant
Win Source Part Number 1022746-ST62T45BQ6
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62T45BQ6 CAD Model

Description

The ST62T45BQ6 is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. Designed to cater to a wide range of applications, this MCU is part of the ST62T00 series, known for their reliability and performance in embedded systems.

Key Features

  • 8-bit MCU Architecture: The ST62T45BQ6 is built on an efficient 8-bit architecture that provides a perfect balance between processing power and energy consumption, making it ideal for cost-sensitive and power-conscious applications.
  • EPROM Memory: With an on-chip EPROM of 4K bytes, this microcontroller offers ample space for complex programs and data storage, while also allowing for in-circuit reprogramming.
  • RAM: It comes with 128 bytes of RAM, providing sufficient temporary data storage for intermediate calculations and data handling.
  • I/O Ports: The MCU is equipped with 28/32 programmable I/O lines, divided into four ports, giving developers the flexibility to connect a wide range of peripherals and sensors.
  • 10-bit A/D Converter: A built-in analog-to-digital converter with 8 channels allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Flexible Clock Options: The ST62T45BQ6 supports a range of clock options, including an external clock, an internal RC oscillator, and an optional low-power crystal oscillator, providing versatility in power and performance trade-offs.

Applications

The versatility of the ST62T45BQ6 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Process Controllers
  • Home Automation Devices
  • Personal Health Monitoring Gadgets

With its robust feature set, the ST62T45BQ6 stands out as a microcontroller that can drive innovation and efficiency in embedded system design. Its combination of memory options, I/O flexibility, and conversion capabilities make it a go-to choice for engineers looking to develop sophisticated electronic products.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess