EN
  • EN
  • DE

ST33G1M2STL8ENAD

Part No ST33G1M2STL8ENAD
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838905-ST33G1M2STL8ENAD
Ultra Librarian 3D Model Ultra Librarian ST33G1M2STL8ENAD CAD Model

Description

ST33G1M2STL8ENAD - Secure Microcontroller by STMicroelectronics

The ST33G1M2STL8ENAD is a state-of-the-art secure microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to meet the rigorous demands of secure applications, including mobile communications, banking, identity verification, and high-security consumer electronics.

Key Features:

  • Advanced Security: The ST33G1M2STL8ENAD incorporates an enhanced 32-bit ARM® SecurCore® SC300™ processor, which is specifically engineered for high-security and high-performance operations. The secure microcontroller is also equipped with tamper-resistant features and a dedicated hardware cryptographic library to ensure the integrity and confidentiality of user data.
  • High Memory Capacity: With a large on-chip Flash memory of 1.28MB and 128KB of RAM, this microcontroller offers ample storage for secure applications and complex cryptographic algorithms.
  • ISO/IEC 7816 Interface: This interface standard ensures compatibility with smart card applications, making it ideal for secure elements in SIM/USIM cards, banking cards, and other smart card applications.
  • Multiple Communication Interfaces: Besides the ISO/IEC 7816 interface, the ST33G1M2STL8ENAD supports additional communication protocols such as I2C, SPI, and UART, providing versatility for various system configurations.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for battery-powered devices such as mobile phones and wireless sensors.

Applications:

The ST33G1M2STL8ENAD is suitable for a wide range of secure applications, including:

  • Mobile device security and NFC transactions
  • Banking and financial services, such as credit/debit cards and secure access modules
  • Government and corporate identity verification systems
  • Secure boot and code protection in consumer electronics

STMicroelectronics' commitment to security is embodied in the ST33G1M2STL8ENAD secure microcontroller. Its robust security features, high memory capacity, and flexible communication interfaces make it an excellent choice for developers looking to integrate top-tier security into their applications. As security concerns continue to grow in the digital age, the ST33G1M2STL8ENAD provides the reliability and performance needed to protect sensitive data and transactions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess