EN
  • EN
  • DE

ST24LC21BM6

Part No ST24LC21BM6
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343101-ST24LC21BM6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST24LC21BM6 CAD Model

Description

The ST24LC21BM6 is a state-of-the-art serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to provide a flexible and reliable non-volatile memory solution for a wide array of electronic applications. The EEPROM technology utilized in this device allows for byte-level read and write operations, making it an ideal choice for data storage where frequent updates are required.

With a memory size of 1 Kbit, the ST24LC21BM6 offers sufficient space for configuration parameters, setup data, and small application logs. The device operates across a voltage range of 2.5V to 5.5V, catering to both low-power and standard applications. Its I²C-compatible serial interface ensures easy integration into most microcontroller-based systems, allowing for simple communication and data transfer between the EEPROM and the host controller.

The ST24LC21BM6 boasts a robust feature set that includes a write control mechanism to prevent inadvertent writes during power-up, power-down, or system reset conditions. Additionally, the device supports a write cycle time of 5 ms, enabling quick data updates and minimal system downtime. The endurance of the EEPROM is also noteworthy, with the ability to withstand up to one million write cycles and data retention of over 40 years, ensuring the longevity and reliability of the stored information.

Packaged in a compact SO8 format, the ST24LC21BM6 is designed to fit into space-constrained applications while providing ample memory capacity. It is well-suited for use in a variety of sectors, including consumer electronics, industrial control systems, medical devices, and automotive electronics, among others.

In summary, the ST24LC21BM6 from STMicroelectronics is a versatile and durable EEPROM chip that combines a user-friendly interface, low-power operation, and a compact form factor. It is an excellent choice for designers and engineers looking for a reliable non-volatile memory component that can be easily incorporated into their electronic designs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess