EN
  • EN
  • DE

ST232ECD

Part No ST232ECD
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description ± 15KV ESD PROTECTED 5V RS-232 TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260216-ST232ECD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST232ECD CAD Model

Description

ST232ECD - High-Performance RS-232 Interface Device

The ST232ECD is a robust and high-performance RS-232 interface device from STMicroelectronics, a leading name in the semiconductor industry. This product is designed to provide a reliable interface between a standard RS-232 communication port and the logic levels commonly used in modern microcontrollers and microprocessors. Its primary function is to convert signals between these two domains, ensuring compatibility and seamless communication.

At the heart of the ST232ECD lies a dual charge pump that enables the device to deliver true RS-232 performance from a single 5V power supply. This feature significantly simplifies power management in embedded systems, making it an ideal choice for battery-operated or power-sensitive applications. The charge pump requires only four small external capacitors, which helps to minimize the overall footprint of the product in a design.

The ST232ECD comes with two drivers and two receivers, providing the necessary hardware to support full-duplex communication. This means that devices can send and receive data simultaneously, making the ST232ECD suitable for complex and data-intensive tasks. The drivers are capable of handling data rates up to 120 kbps, ensuring that even high-speed data transfers are handled efficiently.

Furthermore, this interface device boasts a wide range of built-in protective features. It includes 8 kV ESD protection on transmitter outputs and receiver inputs, which safeguards the device against electrostatic discharges that could otherwise cause damage. Additionally, the receivers can handle up to ±30V input levels, providing further resilience against line voltage spikes and transients that are common in industrial environments.

The ST232ECD is available in a narrow 16-pin SO package, making it suitable for space-constrained applications. Its operating temperature range extends from -40°C to +85°C, ensuring reliable operation even in extreme conditions. Whether it's being used in telecommunications, peripheral interfaces, or any application requiring RS-232 communication, the ST232ECD is a dependable choice that combines performance with ruggedness.

Overall, the ST232ECD from STMicroelectronics represents a versatile and durable solution for RS-232 communications, offering ease of integration, high-speed data transfer capabilities, and robust protection features in a compact package.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7370 $52.1100
75+ $1.4252 $106.8900
110+ $1.3807 $151.8770
150+ $1.3362 $200.4300
195+ $1.2916 $251.8620
260+ $1.1580 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,664 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess