EN
  • EN
  • DE

ST232ACDR

Part No ST232ACDR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR/RCVR 5V RS232 16SOIC / Dual Transmitter/Receiver RS-232 16-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 400kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 030980-ST232ACDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST232AC
Introduction Date October 27, 1999
ECCN EAR99
Country of Origin China, Morocco
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ST232ACDR CAD Model

Description

The ST232ACDR is a robust integrated circuit from the renowned semiconductor manufacturer STMicroelectronics. This device falls under the category of transceivers and is specifically designed for RS-232 communication protocol, which is a standard for serial communication transmission of data.

Key Features

  • Interface Type: The ST232ACDR is an RS-232 transceiver, which means it can transmit and receive serial data following the RS-232 standard.
  • Voltage Range: It operates within a 5V supply voltage range, making it compatible with a variety of microcontrollers and digital systems that use 5V logic levels.
  • Driver/Receiver Count: This IC includes 2 driver and 2 receiver lines, providing the capability to interface with multiple RS-232 connections simultaneously.
  • Data Rate: It supports data rates up to 120 kbps, allowing for high-speed data transmission suitable for many communication applications.
  • Electrostatic Discharge (ESD) Protection: The ST232ACDR is equipped with ESD protection up to 8 kV on all pins, ensuring resilience and durability in harsh electrical environments.
  • Temperature Range: The operating temperature range of -40°C to +85°C guarantees performance across a wide range of environmental conditions.

Applications

The versatility of the ST232ACDR makes it an ideal choice for a variety of applications where RS-232 communication is required. This includes but is not limited to:

  • Serial data transfer between computers and peripheral devices
  • Industrial control and automation systems
  • Point of Sale (POS) terminals
  • Networking and telecommunication equipment
  • Diagnostic and testing equipment

Package and Quality

The ST232ACDR comes in a SO-16 package, which is a small-outline package that is suitable for space-constrained applications. STMicroelectronics ensures high-quality production standards, making the ST232ACDR a reliable choice for both commercial and industrial uses.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9829 $59.4870
75+ $1.6271 $122.0325
110+ $1.5763 $173.3930
155+ $1.5254 $236.4370
200+ $1.4745 $294.9000
265+ $1.3220 $350.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess