EN
  • EN
  • DE

ST232ABW

Part No ST232ABW
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description VERY HIGHSPEED, ULTRA LOWPOWERCONSUMPTION 5V POWERED RS-232 DRIVERS AND RECEIVERS | IC DRIVER/RCVR RS232 HS SO-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 400kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number ST232A
Manufacturer Pack Quantity 49
MSL Level 3 (168 Hours)
Win Source Part Number 1260206-ST232ABW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST232ABW CAD Model

Description

The ST232ABW is a robust serial transceiver module from STMicroelectronics, designed to provide bidirectional communication capabilities for the standard V.28 and EIA/TIA-232-E interface specifications. This product is an integral component for applications requiring a connection between a serial port and a transmission medium, such as a cable.

Key Features

  • Interface Compliance: Fully compliant with V.28 and EIA/TIA-232-E standards, ensuring broad compatibility with serial communication protocols.
  • Enhanced ESD Protection: Equipped with an integrated ESD protection system, the ST232ABW can withstand up to 8 kV contact discharge, providing reliability and durability in harsh environments.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, making it suitable for battery-powered devices.
  • Wide Supply Voltage Range: The module operates over a broad supply voltage range from 4.5 V to 5.5 V, accommodating various power supply requirements.
  • High Data Rate: Capable of supporting data rates up to 120 kbps, the ST232ABW is suitable for applications that demand high-speed data transmission.
  • Driver Output Capability: Can drive up to 10 receivers simultaneously, offering flexibility in multi-point applications.
  • Temperature Range: Operational across an industrial temperature range from -40°C to 85°C, ensuring performance under extreme conditions.

Applications

The ST232ABW is versatile and can be used in a variety of applications, including:

  • Serial data communication in industrial control systems
  • Interface for modem connections
  • Point-of-sale (POS) systems
  • Computerized numerical control (CNC) machinery
  • Peripheral device interfacing

Product Summary

The ST232ABW from STMicroelectronics is a powerful and reliable solution for serial data transmission requirements. Its robust design, coupled with advanced features such as ESD protection and low power consumption, make it an ideal choice for engineers and designers looking to integrate serial communication in their projects. Whether it's for industrial automation, consumer electronics, or communication infrastructure, the ST232ABW delivers performance and durability where it counts.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess