EN
  • EN
  • DE

ST19NP18ER28PVMT

Part No ST19NP18ER28PVMT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 342940-ST19NP18ER28PVMT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST19NP18ER28PVMT CAD Model

Description

ST19NP18ER28PVMT - A High-Performance Microcontroller from STMicroelectronics

The ST19NP18ER28PVMT is a cutting-edge microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This microcontroller is specifically designed for advanced applications that require robust security features, high-speed processing, and a wide range of connectivity options.

Key Features:

  • Advanced Security: The ST19NP18ER28PVMT comes with an array of security features including hardware-based encryption, secure boot, and secure key storage. These features make it an ideal choice for applications in industries where data protection and confidentiality are paramount, such as banking, identity verification, and secure access control systems.
  • High-Speed Performance: With a powerful processing core, this microcontroller can handle complex algorithms and processes efficiently, ensuring smooth operation and quick response times in demanding environments. The high-speed performance also supports real-time applications without compromising on reliability or accuracy.
  • Connectivity: STMicroelectronics understands the importance of connectivity in modern electronics. The ST19NP18ER28PVMT is equipped with multiple communication interfaces, providing flexibility for designers to integrate the microcontroller into a variety of systems and ensuring compatibility with other components and peripherals.
  • Low Power Consumption: Despite its powerful performance, the ST19NP18ER28PVMT is designed to be energy-efficient, making it suitable for battery-operated devices or applications where power availability is a concern. The low power consumption contributes to longer battery life and reduced energy costs.

Applications:

The versatility of the ST19NP18ER28PVMT allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Secure Transactions
  • Access Control Systems
  • Identity Verification
  • Internet of Things (IoT) Devices
  • Industrial Control Systems

In conclusion, the ST19NP18ER28PVMT from STMicroelectronics is a robust and versatile microcontroller that offers the perfect blend of security, performance, and connectivity. Its advanced features and low power consumption make it an excellent choice for a multitude of sophisticated electronic applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess