EN
  • EN
  • DE

ST1284-03A8RL

Part No ST1284-03A8RL
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series ST1284
Package Tape & Reel (TR)
Product Status Obsolete
Type Low Pass
Technology RC
Number of Channels 17
Values R = 33Ohms, 4.7kOhms, C = 180pF
ESD Protection Yes
Temperature Range - Operating 0°C ~ 70°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case 28-LSSOP (0.154", 3.90mm Width)
Dimension 0.389" L x 0.154" W (9.89mm x 3.90mm)
Height 0.069" (1.75mm)
Base Product Number ST1284
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1276385-ST1284-03A8RL
Ultra Librarian 3D Model Ultra Librarian ST1284-03A8RL CAD Model

Description

ST1284-03A8RL by STMicroelectronics

The ST1284-03A8RL is a state-of-the-art electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the ST1284 series, which is known for its high reliability and performance in a wide range of applications.

The ST1284-03A8RL is a robust integrated circuit that is designed to meet the demanding requirements of modern electronic systems. This component offers a perfect blend of efficiency, durability, and versatility, making it an ideal choice for designers and engineers looking to enhance their products with top-tier semiconductor technology.

Key Features:

  • High Performance: The ST1284-03A8RL is engineered to deliver exceptional performance, ensuring that electronic systems operate smoothly and efficiently. Its advanced design allows it to handle complex tasks with ease.
  • Durability: Built to last, this component is manufactured using high-quality materials and processes, which contribute to its excellent lifespan and reliability under various operating conditions.
  • Power Efficiency: Energy efficiency is a hallmark of the ST1284 series. The ST1284-03A8RL is no exception, as it is designed to minimize power consumption, helping to reduce the overall energy footprint of the devices it powers.
  • Versatility: With its flexible application range, the ST1284-03A8RL can be used in multiple industries, including automotive, consumer electronics, and industrial automation, among others.
  • Easy Integration: The component's compact form factor and compatibility with standard manufacturing processes make it easy to integrate into various designs without the need for extensive modifications.

Applications:

The ST1284-03A8RL is suitable for a broad spectrum of applications, thanks to its adaptability and high-quality performance. It is commonly used in:

  • Automotive systems
  • Consumer electronics
  • Industrial control units
  • Power management solutions
  • Telecommunication infrastructure

In conclusion, the ST1284-03A8RL from STMicroelectronics is an excellent choice for any project that requires a reliable and efficient integrated circuit. Its combination of performance, durability, and energy efficiency makes it a valuable addition to a wide array of electronic applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess