EN
  • EN
  • DE
  • IT

ST10F296

Part No ST10F296
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 832KB FLASH 208PBGA  /  ST10 series Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tray
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 64MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 143
Program Memory Size 832KB (832K x 8)
Program Memory Type FLASH
RAM Size 68K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 32x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-PBGA
Base Product Number ST10F
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263316-ST10F296
Ultra Librarian 3D Model Ultra Librarian ST10F296 CAD Model

Description

The ST10F296 from STMicroelectronics is a sophisticated 16-bit microcontroller that combines high CPU performance with high peripheral functionality and enhanced IO-capabilities. It is designed to cater to a wide range of automotive and industrial applications that require precise real-time control and high level of integration.

Key Features

  • High-Performance 16-Bit CPU: The ST10F296 features a high-speed 16-bit CPU with 5-stage pipeline, providing efficient processing capabilities for complex algorithms and control tasks.
  • Integrated Memory: This microcontroller includes on-chip memory, featuring 832 Kbytes of ROM and 68 Kbytes of RAM, which facilitates quick data access and efficient memory management.
  • Advanced Interrupt System: With 56 interrupt sources with 16 priority levels, the ST10F296 ensures that critical events are handled promptly and efficiently.
  • Robust Timer Units: Multiple timer units including a high-speed timer and a watchdog timer, provide precise timing control for various applications.
  • Flexible Serial Communication Interfaces: The device includes a rich set of serial communication interfaces such as UART, SPI, and CAN, allowing for versatile connectivity options.
  • Comprehensive I/O Ports: An array of input/output ports are available, providing ample opportunities for interfacing with sensors, actuators, and other peripherals.
  • Embedded Peripheral Functions: On-chip peripherals include ADCs, PWM units, and capture/compare units that support complex control applications.
  • Power Management: The microcontroller supports several power-saving modes to optimize energy consumption for battery-powered or energy-conscious applications.

Applications

The ST10F296 is ideally suited for a variety of applications, particularly in the automotive sector, where its reliability and performance can be utilized in engine management systems, transmission control units, ABS systems, and more. Additionally, its features make it a great choice for industrial automation, robotics, and other sophisticated control systems.

Conclusion

STMicroelectronics' ST10F296 microcontroller is an exceptional solution for developers looking for a high-performance, feature-rich, and reliable MCU for their automotive or industrial projects. With its powerful CPU, extensive memory, and versatile peripherals, the ST10F296 stands out as a top choice for applications demanding precision, speed, and integration.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess